Texas Instruments High-Performance Analog Battery Management BQ7693001DBT

Description
Battery Battery Monitor IC Multi-Chemistry 30-TSSOP
Request a Quote Datasheet
Description
Battery Battery Monitor IC Multi-Chemistry 30-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Management - 296-38596-5-ND - DigiKey
Thief River Falls, MN, United States
Battery Management
296-38596-5-ND
Battery Management 296-38596-5-ND
Battery Battery Monitor IC Multi-Chemistry 30-TSSOP

Battery Battery Monitor IC Multi-Chemistry 30-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Battery Management - 961981-BQ7693001DBT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Battery Management
961981-BQ7693001DBT
Integrated Circuits (ICs) - PMIC - Battery Management 961981-BQ7693001DBT
Win Source Part Number: 961981-BQ7693001DBT Category: Integrated Circuits (ICs)>PMIC - Battery Management Package: Tube Standard Package: 60 Mounting: SMD (SMT) Function: Battery Monitor Interface: I2C Fault Protection: Over Current, Over/Under Voltage, Short Circuit Battery Chemistry: Multi-Chemistry Number of Cells: 6 ~ 10 Package / Case: 30-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 30-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): MAX8900AEWV+T; BQ7693006DBT; BQ29330DBT; BQ29330DBTR; MAX11080IUU+; ADP3806JRU-REEL7BQ76 93001DBT .; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-BQ7693001DBT,-2 96-38596-5-ND,296-38 596-5,-296-38596-5,T EXTISBQ7693001DBT Base Product Number: BQ76930

Win Source Part Number: 961981-BQ7693001DBT
Category: Integrated Circuits (ICs)>PMIC - Battery Management
Package: Tube
Standard Package: 60
Mounting: SMD (SMT)
Function: Battery Monitor
Interface: I2C
Fault Protection: Over Current, Over/Under Voltage, Short Circuit
Battery Chemistry: Multi-Chemistry
Number of Cells: 6 ~ 10
Package / Case: 30-TFSOP (0.173", 4.40mm Width)
Supplier Device Package: 30-TSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): MAX8900AEWV+T; BQ7693006DBT; BQ29330DBT; BQ29330DBTR; MAX11080IUU+; ADP3806JRU-REEL7BQ7693001DBT .;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-BQ7693001DBT,-296-38596-5-ND,296-38596-5,-296-38596-5,TEXTISBQ7693001DBT
Base Product Number: BQ76930

Buy Now Datasheet
Sheung Wan, Hong Kong
Battery Management
BQ7693001DBT
Battery Management BQ7693001DBT
Battery Management 6 to 10-Series Cell-Li-lon

Battery Management 6 to 10-Series Cell-Li-lon

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Battery Monitors and Testers Battery Monitors and Testers Battery Monitors and Testers
Product Number 296-38596-5-ND 961981-BQ7693001DBT BQ7693001DBT
Product Name Battery Management Integrated Circuits (ICs) - PMIC - Battery Management Battery Management
Form Factor Module
Unlock Full Specs
to access all available technical data

Similar Products

Power Battery Nail Penetration And Squeezing Combined Test Machine - ATMARS Standard Or Customization - Guangdong Atmars Industry Co., Limited
Specs
Form Factor Test Station or System
View Details
UT3550 Handheld Battery Tester - UT3550 - Uni-Trend US
Specs
Form Factor Handheld or Portable Tester
Test Capability Resistance
View Details
Cell Contact System -  - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Form Factor Module
Test Capability Voltage; Current; Resistance; Temperature, Vibration
View Details