The BQ76925 is a host-controlled analog front end for monitoring 3- to 6-series cell lithium-ion and lithium-phosphate batteries, providing cell voltage measurement, current sensing, temperature biasing, overcurrent detection, and integrated 50 mA cell balancing FETs. It communicates via an I2C interface with optional packet CRC and operates from a 4.2 V to 26.4 V supply. The device consumes 40 µA typical in normal mode and 1.5 µA maximum in sleep mode. It includes a 3.3 V regulator and supports cell sense-line open-wire detection. The BQ76925RGET variant is packaged in a 24-pin VQFN with a 6.50 mm × 4.40 mm body size and is rated for operation from -25 °C to 85 °C.
Analog Front End for 3 to 6 Series Lithium-Ion Cells 24-VQFN -25 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1024176-BQ76925RGET
Packaging: Reel - TR
Fault Protection: Over Current, Over Temperature, Over/Under Voltage
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 3 to 6
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: 24-VQFN (4x4)
Purpose: Multi-Function Controller
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
IC BATT MFUNC LI-ION 3-6C 24VQFN
Battery Multi-Function Controller IC Lithium Ion/Polymer 24-VQFN (4x4)
| Texas Instruments | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | BQ76925RGET | 1024176-BQ76925RGET | BQ76925RGET | BQ76925RGET |
| Product Name | BQ76925 Analog Front End for 3 to 6 Series Lithium-Ion Cells | PMIC - PMIC - Battery Management - BQ76925RGET | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management | Battery Management |
| Type | TSSOP,VQFN | 24-VQFN (4x4) | 24-VFQFN Exposed Pad |