Texas Instruments BQ76925 Analog Front End for 3 to 6 Series Lithium-Ion Cells BQ76925RGER

Description
Analog Front End for 3 to 6 Series Lithium-Ion Cells 24-VQFN -25 to 85
Request a Quote Datasheet
Description
Analog Front End for 3 to 6 Series Lithium-Ion Cells 24-VQFN -25 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ76925 Analog Front End for 3 to 6 Series Lithium-Ion Cells - BQ76925RGER - Texas Instruments
Dallas, TX, United States
BQ76925 Analog Front End for 3 to 6 Series Lithium-Ion Cells
BQ76925RGER
BQ76925 Analog Front End for 3 to 6 Series Lithium-Ion Cells BQ76925RGER
Analog Front End for 3 to 6 Series Lithium-Ion Cells 24-VQFN -25 to 85

Analog Front End for 3 to 6 Series Lithium-Ion Cells 24-VQFN -25 to 85

Buy Now Datasheet
PMIC - PMIC - Battery Management - BQ76925RGER - 143708-BQ76925RGER - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ76925RGER
143708-BQ76925RGER
PMIC - PMIC - Battery Management - BQ76925RGER 143708-BQ76925RGER
Manufacturer: Texas Instruments Win Source Part Number: 143708-BQ76925RGER Packaging: Reel - TR Fault Protection: Over Current, Over Temperature, Over/Under Voltage Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 3 to 6 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: 24-VQFN (4x4) Purpose: Multi-Function Controller Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 143708-BQ76925RGER
Packaging: Reel - TR
Fault Protection: Over Current, Over Temperature, Over/Under Voltage
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 3 to 6
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: 24-VQFN (4x4)
Purpose: Multi-Function Controller
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ76925RGER - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ76925RGER
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ76925RGER
IC BATT MFUNC LI-ION 3-6C 24VQFN

IC BATT MFUNC LI-ION 3-6C 24VQFN

Supplier's Site
Battery Management - BQ76925RGER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ76925RGER
Battery Management BQ76925RGER
Battery Multi-Function Controller IC Lithium Ion/Polymer 24-VQFN (4x4)

Battery Multi-Function Controller IC Lithium Ion/Polymer 24-VQFN (4x4)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number BQ76925RGER 143708-BQ76925RGER BQ76925RGER BQ76925RGER
Product Name BQ76925 Analog Front End for 3 to 6 Series Lithium-Ion Cells PMIC - PMIC - Battery Management - BQ76925RGER Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Battery Management
Type TSSOP,VQFN 24-VQFN (4x4) 24-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

TPS3813K33-EP Enhanced Product Processor Supervisory Circuits With Window-Watchdog - 2T13K33MDBVREPG4 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Open Drain; Active-low,Open-drain
View Details
6 suppliers
Voltage Reference - ATL431LIAQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
BQ2205LY Battery Back-up Supervisor for Dual SRAM Banks - BQ2205LYPW - Texas Instruments
Specs
Number of Supplies 1
Output Options Open Drain; Active-low,Open-drain
Type TSSOP
View Details
2 suppliers
Voltage Reference - ATL432EBQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details