The BQ7692006PW is a 3- to 5-series cell battery monitor in a 20-pin TSSOP package measuring 6.50 mm by 4.40 mm, designed for Li-ion and lithium phosphate battery applications. It features an integrated ADC for cell voltage and pack current measurement, direct support for three thermistors, built-in cell balancing FETs, low-side N-channel FET drivers for charge and discharge control, and an I2C interface with CRC option. The device operates with a 2.5-V or 3.3-V LDO output and includes hardware protection for overvoltage, undervoltage, overcurrent, and short-circuit conditions. It supports random cell connection and operates from -40 °C to 85 °C.
3 to 5-Series Cell Li-Ion and Li-Phosphate Battery Monitor (bq76940 Family) 20-TSSOP -40 to 85 Product overview: BQ7692006PW from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, TSSOP, Power Management IC, Battery Management ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 713-BQ7692006PW can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 713-BQ7692006PW |
| Product Name | TSSOP Power Management IC |
| Package Type | Other; TSSOP |