The BQ7692000PW is a 3- to 5-series cell lithium-ion and lithium phosphate battery monitor in a 20-pin TSSOP package measuring 6.50 mm by 4.40 mm. It features an internal ADC for measuring cell voltages, die temperature, and external thermistor data, along with a separate ADC for pack current measurement. The device includes integrated cell balancing FETs, low-side N-channel FET drivers for charge and discharge control, hardware protection for overcurrent, short circuit, overvoltage, and undervoltage conditions, and an alert interrupt to a host microcontroller. It supports a 2.5-V output voltage regulator, operates from -40°C to 85°C, and interfaces via an I2C-compatible serial bus. No EEPROM programming is required, and the part tolerates random cell connection.
3 to 5-Series Cell Li-Ion and Li-Phosphate Battery Monitor (bq76940 Family) 20-TSSOP -40 to 85 Product overview: BQ7692000PW from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, TSSOP, Power Management IC, Battery Management ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 713-BQ7692000PW can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 713-BQ7692000PW |
| Product Name | TSSOP Power Management IC |
| Package Type | Other; TSSOP |