Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ769142PFBR

Description
Win Source Part Number: 1342429-BQ769142PFBR Category: Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Package: Tape & Reel Standard Package: 1,000 Function: Multi-Function Controller Interface: I2C Fault Protection: Over/Under Voltage Battery Chemistry: Lithium Ion/Polymer Number of Cells: 3 ~ 14 Mounting Type: Surface Mount Package / Case: 48-TQFP Supplier Device Package: 48-TQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 36 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: BQ769142 RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1342429-BQ769142PFBR Category: Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Package: Tape & Reel Standard Package: 1,000 Function: Multi-Function Controller Interface: I2C Fault Protection: Over/Under Voltage Battery Chemistry: Lithium Ion/Polymer Number of Cells: 3 ~ 14 Mounting Type: Surface Mount Package / Case: 48-TQFP Supplier Device Package: 48-TQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 36 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: BQ769142 RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - 1342429-BQ769142PFBR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
1342429-BQ769142PFBR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management 1342429-BQ769142PFBR
Win Source Part Number: 1342429-BQ769142PFBR Category: Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Package: Tape & Reel Standard Package: 1,000 Function: Multi-Function Controller Interface: I2C Fault Protection: Over/Under Voltage Battery Chemistry: Lithium Ion/Polymer Number of Cells: 3 ~ 14 Mounting Type: Surface Mount Package / Case: 48-TQFP Supplier Device Package: 48-TQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 36 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: BQ769142 RoHS Status: Not applicable

Win Source Part Number: 1342429-BQ769142PFBR
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Package: Tape & Reel
Standard Package: 1,000
Function: Multi-Function Controller
Interface: I2C
Fault Protection: Over/Under Voltage
Battery Chemistry: Lithium Ion/Polymer
Number of Cells: 3 ~ 14
Mounting Type: Surface Mount
Package / Case: 48-TQFP
Supplier Device Package: 48-TQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 36 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: BQ769142
RoHS Status: Not applicable

Buy Now Datasheet
Battery Management - 296-BQ769142PFBRCT-ND - DigiKey
Thief River Falls, MN, United States
Battery Management
296-BQ769142PFBRCT-ND
Battery Management 296-BQ769142PFBRCT-ND
Battery Multi-Function Controller IC Lithium Ion/Polymer 48-TQFP (7x7)

Battery Multi-Function Controller IC Lithium Ion/Polymer 48-TQFP (7x7)

Buy Now Datasheet
Battery Management - 296-BQ769142PFBRDKR-ND - DigiKey
Thief River Falls, MN, United States
Battery Management
296-BQ769142PFBRDKR-ND
Battery Management 296-BQ769142PFBRDKR-ND
Battery Multi-Function Controller IC Lithium Ion/Polymer 48-TQFP (7x7)

Battery Multi-Function Controller IC Lithium Ion/Polymer 48-TQFP (7x7)

Buy Now Datasheet
Battery Management - 296-BQ769142PFBRTR-ND - DigiKey
Thief River Falls, MN, United States
Battery Management
296-BQ769142PFBRTR-ND
Battery Management 296-BQ769142PFBRTR-ND
Battery Multi-Function Controller IC Lithium Ion/Polymer 48-TQFP (7x7)

Battery Multi-Function Controller IC Lithium Ion/Polymer 48-TQFP (7x7)

Buy Now Datasheet
PMIC - Battery Management - BQ769142PFBR - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Management
BQ769142PFBR
PMIC - Battery Management BQ769142PFBR
3-S TO 14-S HIGH-ACCURACY BATTER

3-S TO 14-S HIGH-ACCURACY BATTER

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited
Product Category Battery Monitors and Testers Battery Monitors and Testers Battery Monitors and Testers
Product Number 1342429-BQ769142PFBR 296-BQ769142PFBRCT-ND BQ769142PFBR
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Battery Management PMIC - Battery Management
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Cell Contact System -  - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Form Factor Module
Test Capability Voltage; Current; Resistance; Temperature, Vibration
View Details
BMK Battery Monitoring Kit, NO DC SHUNT - Battery State of Charge Meter - ME-BMK-NS - Sensata Technologies
Specs
Test Capability Charge or Condition
Power 0.6000 watts
Current 0.1000 to 999 amps
View Details