Texas Instruments High-Performance Analog PMIC - PMIC - Battery Management - BQ76200PWR BQ76200PWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1154381-BQ76200PWR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-TSSOP (0.173", 4.40mm Width) Function: Battery Protection Battery Chemistry: Lead Acid Family Name: BQ76200 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): BQ76200PW; Introduction Date: December 04, 2015 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1154381-BQ76200PWR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-TSSOP (0.173", 4.40mm Width) Function: Battery Protection Battery Chemistry: Lead Acid Family Name: BQ76200 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): BQ76200PW; Introduction Date: December 04, 2015 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - BQ76200PWR - 1154381-BQ76200PWR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ76200PWR
1154381-BQ76200PWR
PMIC - PMIC - Battery Management - BQ76200PWR 1154381-BQ76200PWR
Manufacturer: Texas Instruments Win Source Part Number: 1154381-BQ76200PWR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-TSSOP (0.173", 4.40mm Width) Function: Battery Protection Battery Chemistry: Lead Acid Family Name: BQ76200 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): BQ76200PW; Introduction Date: December 04, 2015 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1154381-BQ76200PWR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-TSSOP (0.173", 4.40mm Width)
Function: Battery Protection
Battery Chemistry: Lead Acid
Family Name: BQ76200
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-TSSOP
Alternative Parts (Cross-Reference): BQ76200PW;
Introduction Date: December 04, 2015
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Battery Management - BQ76200PWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ76200PWR
Battery Management BQ76200PWR
Battery Battery Protection IC Multi-Chemistry 16-TSSOP

Battery Battery Protection IC Multi-Chemistry 16-TSSOP

Buy Now
Sheung Wan, Hong Kong
Battery Management
BQ76200PWR
Battery Management BQ76200PWR
Battery Management Fast high side NCH drive

Battery Management Fast high side NCH drive

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ76200PWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ76200PWR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ76200PWR
IC BATT PROT MULTI 3-16C 16TSSOP

IC BATT PROT MULTI 3-16C 16TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1154381-BQ76200PWR BQ76200PWR BQ76200PWR BQ76200PWR
Product Name PMIC - PMIC - Battery Management - BQ76200PWR Battery Management Battery Management Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901822 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Power Fail Warning
Output Options Push-pull
View Details
Voltage Reference - ATL431LIAIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - IP4786CZ32Y - Rochester Electronics
Nexperia B.V.
Specs
Type SOT617
View Details
PMIC - Supervisors - ADM1812-5ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details