Texas Instruments High-Performance Analog Voltage Regulators - Linear, Low Drop Out (LDO) Regulators BQ71533DCKRG4

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SC-70-5
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SC-70-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - BQ71533DCKRG4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
BQ71533DCKRG4-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators BQ71533DCKRG4-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SC-70-5

Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SC-70-5

Buy Now Datasheet
Singapore, Singapore
3.3V 0.75V LDO Voltage Regulator IC
776-BQ71533DCKRG4
3.3V 0.75V LDO Voltage Regulator IC 776-BQ71533DCKRG4
3.3V FIXED POSITIVE LDO REGULATOR, 0.75V DROPOUT, PDSO5, GREEN, PLASTIC, SC-70, SOT-323, 5 PIN Product overview: BQ71533DCKRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 0.75V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 0.75V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BQ71533DCKRG4 can be used for catalog matching and distributor lookup.

3.3V FIXED POSITIVE LDO REGULATOR, 0.75V DROPOUT, PDSO5, GREEN, PLASTIC, SC-70, SOT-323, 5 PIN Product overview: BQ71533DCKRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 0.75V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 0.75V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BQ71533DCKRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - BQ71533DCKRG4 - 144171-BQ71533DCKRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - BQ71533DCKRG4
144171-BQ71533DCKRG4
PMIC - PMIC - Voltage Regulators - Linear - BQ71533DCKRG4 144171-BQ71533DCKRG4
Manufacturer: Texas Instruments Win Source Part Number: 144171-BQ71533DCKRG4 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.415V @ 50mA Number of Regulators: 1 Output Type: Fixed Output Current: 50mA Output Voltage: 3.3V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: SC-70-5 Maximum Input Voltage: 24V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.75V @ 50mA Operating Supply Current: 4.2μA PSRR: 60dB (100kHz) Control Protection Features: Over Current Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 144171-BQ71533DCKRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.415V @ 50mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 50mA
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-5
Maximum Input Voltage: 24V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.75V @ 50mA
Operating Supply Current: 4.2μA
PSRR: 60dB (100kHz)
Control Protection Features: Over Current
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - BQ71533DCKRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
BQ71533DCKRG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear BQ71533DCKRG4
IC REG LINEAR 3.3V 50MA SC70-5

IC REG LINEAR 3.3V 50MA SC70-5

Supplier's Site
PMIC - Voltage Regulators - Linear - BQ71533DCKRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
BQ71533DCKRG4
PMIC - Voltage Regulators - Linear BQ71533DCKRG4
IC REG LINEAR 3.3V 50MA SC70-5

IC REG LINEAR 3.3V 50MA SC70-5

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number BQ71533DCKRG4-ND 776-BQ71533DCKRG4 144171-BQ71533DCKRG4 BQ71533DCKRG4 BQ71533DCKRG4
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 3.3V 0.75V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - BQ71533DCKRG4 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; 5-TSSOP, SC-70-5, SOT-353 Other; SOT-5 SC-70; Other; SC-70-5
Special Features Input Overcurrent Protection Input Overcurrent Protection
Unlock Full Specs
to access all available technical data