Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ6400RGZR

Description
Win Source Part Number: 1342411-BQ6400RGZR Category: Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Series: PowerPump™ Package: Tape & Reel Standard Package: 2,500 Function: Multi-Function Controller Fault Protection: Over Current, Over Temperature, Over/Under Voltage, Short Circuit Battery Chemistry: Lithium Ion Number of Cells: 3 ~ 4 Mounting Type: Surface Mount Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-VQFN (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: BQ6400
Request a Quote Datasheet
Description
Win Source Part Number: 1342411-BQ6400RGZR Category: Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Series: PowerPump™ Package: Tape & Reel Standard Package: 2,500 Function: Multi-Function Controller Fault Protection: Over Current, Over Temperature, Over/Under Voltage, Short Circuit Battery Chemistry: Lithium Ion Number of Cells: 3 ~ 4 Mounting Type: Surface Mount Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-VQFN (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: BQ6400
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - 1342411-BQ6400RGZR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
1342411-BQ6400RGZR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management 1342411-BQ6400RGZR
Win Source Part Number: 1342411-BQ6400RGZR Category: Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Series: PowerPump™ Package: Tape & Reel Standard Package: 2,500 Function: Multi-Function Controller Fault Protection: Over Current, Over Temperature, Over/Under Voltage, Short Circuit Battery Chemistry: Lithium Ion Number of Cells: 3 ~ 4 Mounting Type: Surface Mount Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-VQFN (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: BQ6400

Win Source Part Number: 1342411-BQ6400RGZR
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Series: PowerPump™
Package: Tape & Reel
Standard Package: 2,500
Function: Multi-Function Controller
Fault Protection: Over Current, Over Temperature, Over/Under Voltage, Short Circuit
Battery Chemistry: Lithium Ion
Number of Cells: 3 ~ 4
Mounting Type: Surface Mount
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: 48-VQFN (7x7)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: BQ6400

Buy Now Datasheet
PMIC - Battery Management - BQ6400RGZR - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Management
BQ6400RGZR
PMIC - Battery Management BQ6400RGZR
IC BATT MFUNC LI-ION 3-4C 48VQFN

IC BATT MFUNC LI-ION 3-4C 48VQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Battery Monitors and Testers Battery Monitors and Testers
Product Number 1342411-BQ6400RGZR BQ6400RGZR
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management PMIC - Battery Management
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Form Factor Through Hole
Test Capability Battery Monitor
View Details
UT3550 Handheld Battery Tester - UT3550 - Uni-Trend US
Specs
Form Factor Handheld or Portable Tester
Test Capability Resistance
View Details
Battery Management ICs - TLE9015DQU - Infineon Technologies AG
Infineon Technologies AG
Specs
Operating Temperature 150 C (302 F)
View Details