Texas Instruments PMIC - PMIC - Power Management - Specialized - BQ51222YFPR BQ51222YFPR

Description
Manufacturer: Texas Instruments Win Source Part Number: 864538-BQ51222YFPR Operating Temperature Range: -40°C ~ 125°C Features: Wireless Power Receiver PMIC 42-DSBGA Package: 42-XFBGA, DSBGA Package: Reel - TR Mounting: Surface Mount Family Name: bq51222 Categories: Integrated Circuits (ICs) Case / Package: 42-DSBGA ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: BQ51222YFPR-ND, 296-48500-6, 296-48500-2, 296-48500-1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 864538-BQ51222YFPR Operating Temperature Range: -40°C ~ 125°C Features: Wireless Power Receiver PMIC 42-DSBGA Package: 42-XFBGA, DSBGA Package: Reel - TR Mounting: Surface Mount Family Name: bq51222 Categories: Integrated Circuits (ICs) Case / Package: 42-DSBGA ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: BQ51222YFPR-ND, 296-48500-6, 296-48500-2, 296-48500-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - BQ51222YFPR - 864538-BQ51222YFPR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - BQ51222YFPR
864538-BQ51222YFPR
PMIC - PMIC - Power Management - Specialized - BQ51222YFPR 864538-BQ51222YFPR
Manufacturer: Texas Instruments Win Source Part Number: 864538-BQ51222YFPR Operating Temperature Range: -40°C ~ 125°C Features: Wireless Power Receiver PMIC 42-DSBGA Package: 42-XFBGA, DSBGA Package: Reel - TR Mounting: Surface Mount Family Name: bq51222 Categories: Integrated Circuits (ICs) Case / Package: 42-DSBGA ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: BQ51222YFPR-ND, 296-48500-6, 296-48500-2, 296-48500-1

Manufacturer: Texas Instruments
Win Source Part Number: 864538-BQ51222YFPR
Operating Temperature Range: -40°C ~ 125°C
Features: Wireless Power Receiver PMIC 42-DSBGA
Package: 42-XFBGA, DSBGA
Package: Reel - TR
Mounting: Surface Mount
Family Name: bq51222
Categories: Integrated Circuits (ICs)
Case / Package: 42-DSBGA
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: BQ51222YFPR-ND, 296-48500-6, 296-48500-2, 296-48500-1

Buy Now Datasheet
Power Management - Specialized - BQ51222YFPR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
BQ51222YFPR
Power Management - Specialized BQ51222YFPR
Wireless Power Receiver PMIC 42-DSBGA

Wireless Power Receiver PMIC 42-DSBGA

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 864538-BQ51222YFPR BQ51222YFPR
Product Name PMIC - PMIC - Power Management - Specialized - BQ51222YFPR Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1811-10ART-RL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage Reference - TL431AQDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Supervisors - 1921843 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active Low; Active low, push-pull
View Details