The bq51050B is a high-efficiency, Qi v1.2-compliant wireless power receiver with an integrated Li-Ion/Li-Pol battery charger for portable applications. It is available in a 20-pin VQFN package with a body size of 4.50 mm × 3.50 mm, and supports charging currents up to 1.5 A with peak AC-DC charging efficiency of 93%. The device includes input overvoltage protection up to 20 V, thermal shutdown, and overcurrent protection, and operates across a temperature range of 0 °C to 125 °C.
Qi (WPC) Compliant Highly Integrated Secondary-Side Direct Lithium Ion Charger. 20-VQFN
Manufacturer: Texas Instruments
Win Source Part Number: 1024165-BQ51050BRHLR
Packaging: Reel - TR
Applications: Wireless Power Receiver
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: 20-VQFN (3.5x4.5)
Supply Voltage - Operating: 4 V to 10 V
Operating Supply Current: 8mA
Alternative Parts (Cross-Reference): BQ51050BYFPR; BQ51050BRHLT; BQ51050BYFPT;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Wireless Power Receiver PMIC 20-VQFN (3.5x4.5)
| Texas Instruments | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | BQ51050BRHLR | 1024165-BQ51050BRHLR | BQ51050BRHLR |
| Product Name | BQ51050B Qi (WPC) Compliant Highly Integrated Secondary-Side Direct Lithium Ion Charger. | PMIC - PMIC - Power Management - Specialized - BQ51050BRHLR | Power Management - Specialized |
| Type | DSBGA,VQFN | 20-VQFN (3.5x4.5) | 20-VFQFN Exposed Pad |