The bq51025 is a single-chip wireless power receiver compliant with the WPC Qi v1.2 protocol, designed to deliver up to 10 W of power when paired with the bq500215 transmitter. It features a fully synchronous rectifier with 96% efficiency, a 97% efficient post-regulator, and a system efficiency of 84% at 10 W output. The device provides an adjustable output voltage range of 4.5 V to 10 V, enabling support for 2S battery applications and thermal optimization. It includes I2C communication for host control and proprietary features such as transmitter pad detection and power signal frequency measurement. The device is packaged in a 42-pin DSBGA measuring 3.60 mm × 2.89 mm, with an operating temperature range of -40°C to 125°C.
bq51025 10-W WPC Compliant Single Chip Wireless Power Receiver 42-DSBGA -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1154378-BQ51025YFPR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 42-XFBGA, DSBGA
Applications: Wireless Power Receiver
Mounting: SMD
Operating Supply Voltage: 4 V ~ 11 V
Family Name: BQ51025
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 42-DSBGA
Alternative Parts (Cross-Reference): BQ51025YFPT;
Introduction Date: September 20, 2014
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Wireless Power Receiver PMIC 42-DSBGA
| Texas Instruments | Win Source Electronics | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | BQ51025YFPR | 1154378-BQ51025YFPR | BQ51025YFPR | BQ51025YFPR |
| Product Name | BQ51025 bq51025 10-W WPC Compliant Single Chip Wireless Power Receiver | PMIC - PMIC - Power Management - Specialized - BQ51025YFPR | Power Management - Specialized | Power Management - Specialized |
| Type | DSBGA | BGA; 42-XFBGA, DSBGA |