Win Source Part Number: 1232086-BQ51013EVM-7
Category: Development Boards, Kits, Programmers>Evaluati
Series: bqTESLA™
Type: Power Management
Package: Box
Standard Package: 1
Function: Wireless Power Supply/Charging
Supplied Contents: Board(s)
Primary Attributes: Receiver
Utilized IC / Part: BQ51013
Secondary Attributes: On-Board LEDs
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Texas Instruments
Other Names: 296-30793,BQ51013EVM
Base Product Number: BQ51013
Product Status: Obsolete
RoHS Status: Not applicable
EVAL MODULE FOR BQ51013-725 Power Management Wireless Power Supply - BQ51013 5V Power Supply Receiver
EVAL MODULE FOR BQ51013-725
| Win Source Electronics | ASAP Semiconductor LLC | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1232086-BQ51013EVM-725 | BQ51013EVM-725 | BQ51013EVM-725 |
| Product Name | Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits | EVAL MODULE FOR BQ51013-725 Power Management Wireless Power Supply - BQ51013 5V Power Supply Receiver | Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits |
| Category | Developement Board | Developement Board | Developement Board |