The bq51010B is a highly integrated wireless receiver designed for Qi (WPC v1.1) compliant wireless power transfer systems, providing a regulated 7-V output with up to 5 W power delivery. It features a synchronous rectifier, adaptive communication control, foreign object detection, and thermal shutdown. The device is offered in a 28-pin DSBGA package measuring 1.90 mm × 3.00 mm and operates from -40°C to 85°C. The bq51010BYFPT variant is available in a 250-unit small tape and reel configuration.
Highly Integrated Wireless Receiver Qi (WPC V1.1) Compliant Power Supply 28-DSBGA -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 770373-BQ51010BYFPT
Packaging: Reel package
Operating Temperature Range: 0°C ~ 125°C
Package: 28-XFBGA, DSBGA
Applications: Wireless Power Receiver
Mounting: SMD
Operating Supply Voltage: 4 V ~ 10 V
Family Name: BQ51010B
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1A
Manufacturer Package: 28-DSBGA
Alternative Parts (Cross-Reference): BQ51010BYFPR;
Introduction Date: January 17, 2014
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Wireless Power Receiver PMIC 28-DSBGA
| Texas Instruments | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | BQ51010BYFPT | 770373-BQ51010BYFPT | BQ51010BYFPT |
| Product Name | BQ51010B Highly Integrated Wireless Receiver Qi (WPC V1.1) Compliant Power Supply | PMIC - PMIC - Power Management - Specialized - BQ51010BYFPT | Power Management - Specialized |
| Type | DSBGA | BGA; 28-XFBGA, DSBGA |