The bq51003 is an integrated wireless power receiver IC compliant with Qi (WPC v1.2) for 2.5-W portable applications, featuring a full synchronous rectifier, dynamic efficiency scaling, and adaptive communication limits. It operates with a maximum 20-V input and provides a regulated 5-V output. The device is packaged in a 28-pin DSBGA measuring 1.90 mm by 3.00 mm, with an operating temperature range of -40 to 85 °C.
BQ51003 Wireless Power Receiver 28-DSBGA -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1024157-BQ51003YFPR
Packaging: Reel - TR
Applications: Wireless Power Receiver
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-DSBGA
Supply Voltage - Operating: 4 V to 10 V
Operating Supply Current: 500mA
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Wireless Power Receiver PMIC 28-DSBGA
| Texas Instruments | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | BQ51003YFPR | 1024157-BQ51003YFPR | BQ51003YFPR |
| Product Name | BQ51003 BQ51003 Wireless Power Receiver | PMIC - PMIC - Power Management - Specialized - BQ51003YFPR | Power Management - Specialized |
| Type | DSBGA | BGA; 28-DSBGA | BGA; 28-XFBGA, DSBGA |