Texas Instruments PMIC - PMIC - Power Management - Specialized - BQ501210RGCR BQ501210RGCR

Description
Manufacturer: Texas Instruments Win Source Part Number: 864536-BQ501210RGCR Operating Temperature Range: -40°C ~ 85°C Features: Wireless Power Transmitter PMIC 64-VQFN (9x9) Package: Reel - TR Package: 64-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Not For New Designs Family Name: BQ501210 Categories: Integrated Circuits (ICs) Case / Package: 64-VQFN (9x9) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 864536-BQ501210RGCR Operating Temperature Range: -40°C ~ 85°C Features: Wireless Power Transmitter PMIC 64-VQFN (9x9) Package: Reel - TR Package: 64-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Not For New Designs Family Name: BQ501210 Categories: Integrated Circuits (ICs) Case / Package: 64-VQFN (9x9) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - BQ501210RGCR - 864536-BQ501210RGCR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - BQ501210RGCR
864536-BQ501210RGCR
PMIC - PMIC - Power Management - Specialized - BQ501210RGCR 864536-BQ501210RGCR
Manufacturer: Texas Instruments Win Source Part Number: 864536-BQ501210RGCR Operating Temperature Range: -40°C ~ 85°C Features: Wireless Power Transmitter PMIC 64-VQFN (9x9) Package: Reel - TR Package: 64-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Not For New Designs Family Name: BQ501210 Categories: Integrated Circuits (ICs) Case / Package: 64-VQFN (9x9) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 864536-BQ501210RGCR
Operating Temperature Range: -40°C ~ 85°C
Features: Wireless Power Transmitter PMIC 64-VQFN (9x9)
Package: Reel - TR
Package: 64-VFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: BQ501210
Categories: Integrated Circuits (ICs)
Case / Package: 64-VQFN (9x9)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Power Management - Specialized - BQ501210RGCR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
BQ501210RGCR
Power Management - Specialized BQ501210RGCR
Wireless Power Transmitter PMIC 64-VQFN (9x9)

Wireless Power Transmitter PMIC 64-VQFN (9x9)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 864536-BQ501210RGCR BQ501210RGCR
Product Name PMIC - PMIC - Power Management - Specialized - BQ501210RGCR Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TL431BMFDT/8VL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Battery Management - ACT2802BQL-T1028 - 1011906-ACT2802BQL-T1028 - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (4x4)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
BQ27010 Li-Ion AND Li-Pol Battery Gas Gauge IC for Portable Applications (bqJUNIOR) - BQ27010DRKR - Texas Instruments
Specs
Type VSON
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
4 suppliers
Voltage Supervisors - 1901704P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Open Drain; Active Low; Active Low, Open Drain
View Details