Texas Instruments PMIC - PMIC - Power Management - Specialized - BQ500511ARHAT BQ500511ARHAT

Description
Manufacturer: Texas Instruments Win Source Part Number: 770371-BQ500511ARHAT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 40-VFQFN Exposed Pad Applications: Wireless Power Transmitter Mounting: SMD Operating Supply Voltage: 2 V ~ 3.6 V Family Name: bq500511A Categories: Integrated Circuits (ICs) Operating Supply Current: 3.45mA Manufacturer Package: 40-VQFN (6x6) Alternative Parts (Cross-Reference): BQ500511ARHAR; Introduction Date: July 19, 2016 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 770371-BQ500511ARHAT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 40-VFQFN Exposed Pad Applications: Wireless Power Transmitter Mounting: SMD Operating Supply Voltage: 2 V ~ 3.6 V Family Name: bq500511A Categories: Integrated Circuits (ICs) Operating Supply Current: 3.45mA Manufacturer Package: 40-VQFN (6x6) Alternative Parts (Cross-Reference): BQ500511ARHAR; Introduction Date: July 19, 2016 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - BQ500511ARHAT - 770371-BQ500511ARHAT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - BQ500511ARHAT
770371-BQ500511ARHAT
PMIC - PMIC - Power Management - Specialized - BQ500511ARHAT 770371-BQ500511ARHAT
Manufacturer: Texas Instruments Win Source Part Number: 770371-BQ500511ARHAT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 40-VFQFN Exposed Pad Applications: Wireless Power Transmitter Mounting: SMD Operating Supply Voltage: 2 V ~ 3.6 V Family Name: bq500511A Categories: Integrated Circuits (ICs) Operating Supply Current: 3.45mA Manufacturer Package: 40-VQFN (6x6) Alternative Parts (Cross-Reference): BQ500511ARHAR; Introduction Date: July 19, 2016 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 770371-BQ500511ARHAT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 40-VFQFN Exposed Pad
Applications: Wireless Power Transmitter
Mounting: SMD
Operating Supply Voltage: 2 V ~ 3.6 V
Family Name: bq500511A
Categories: Integrated Circuits (ICs)
Operating Supply Current: 3.45mA
Manufacturer Package: 40-VQFN (6x6)
Alternative Parts (Cross-Reference): BQ500511ARHAR;
Introduction Date: July 19, 2016
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Management - Specialized - BQ500511ARHAT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
BQ500511ARHAT
Power Management - Specialized BQ500511ARHAT
Wireless Power Transmitter PMIC 40-VQFN (6x6)

Wireless Power Transmitter PMIC 40-VQFN (6x6)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 770371-BQ500511ARHAT BQ500511ARHAT
Product Name PMIC - PMIC - Power Management - Specialized - BQ500511ARHAT Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1897822 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active Low, Push Pull
View Details
TLC7705M Single Power SVS (5v) W/Pgmmable Time Delay & Push-Pull Outputs - 5962-9751301QPA - Texas Instruments
Specs
Number of Supplies 1
Output Options Active-high,Active-low,Push-pull
Type CDIP,CFP,LCCC
View Details
2 suppliers
Voltage Reference - TL431AFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1815-10AKS-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SC-70; SC-70, SOT-323
View Details