Texas Instruments BQ500215 BQ500215 Fixed Frequency 10W WPC1.1 Wireless Power Transmitter BQ500215RGCR

Description
BQ500215 Fixed Frequency 10W WPC1.1 Wireless Power Transmitter 64-VQFN -40 to 85
Request a Quote Datasheet
Description
BQ500215 Fixed Frequency 10W WPC1.1 Wireless Power Transmitter 64-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ500215 BQ500215 Fixed Frequency 10W WPC1.1 Wireless Power Transmitter - BQ500215RGCR - Texas Instruments
Dallas, TX, United States
BQ500215 BQ500215 Fixed Frequency 10W WPC1.1 Wireless Power Transmitter
BQ500215RGCR
BQ500215 BQ500215 Fixed Frequency 10W WPC1.1 Wireless Power Transmitter BQ500215RGCR
BQ500215 Fixed Frequency 10W WPC1.1 Wireless Power Transmitter 64-VQFN -40 to 85

BQ500215 Fixed Frequency 10W WPC1.1 Wireless Power Transmitter 64-VQFN -40 to 85

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 1026161-BQ500215RGCR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Management - Specialized
1026161-BQ500215RGCR
Integrated Circuits (ICs) - PMIC - Power Management - Specialized 1026161-BQ500215RGCR
Win Source Part Number: 1026161-BQ500215RGCR Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel (TR) Applications: Wireless Power Transmitter Standard Package: 2,000 Mounting: SMD (SMT) Current - Supply: 52mA Voltage - Supply: 3V ~ 3.6V Package / Case: 64-VFQFN Exposed Pad Supplier Device Package: 64-VQFN (9x9) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-BQ500215RGCR,TE XTISBQ500215RGCR Base Product Number: BQ500215 Product Status: Not For New Designs

Win Source Part Number: 1026161-BQ500215RGCR
Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Package: Tape & Reel (TR)
Applications: Wireless Power Transmitter
Standard Package: 2,000
Mounting: SMD (SMT)
Current - Supply: 52mA
Voltage - Supply: 3V ~ 3.6V
Package / Case: 64-VFQFN Exposed Pad
Supplier Device Package: 64-VQFN (9x9)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-BQ500215RGCR,TEXTISBQ500215RGCR
Base Product Number: BQ500215
Product Status: Not For New Designs

Buy Now Datasheet
Power Management - Specialized - BQ500215RGCR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
BQ500215RGCR
Power Management - Specialized BQ500215RGCR
Wireless Power Transmitter PMIC 64-VQFN (9x9)

Wireless Power Transmitter PMIC 64-VQFN (9x9)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number BQ500215RGCR 1026161-BQ500215RGCR BQ500215RGCR
Product Name BQ500215 BQ500215 Fixed Frequency 10W WPC1.1 Wireless Power Transmitter Integrated Circuits (ICs) - PMIC - Power Management - Specialized Power Management - Specialized
Type VQFN 64-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

BQ2063 Li-Ion SBS 1.1 Compliant Gas Gauge With Protector Interface - BQ2063DBQG4 - Texas Instruments
Specs
Type SSOP
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
3 suppliers
Voltage Reference - ATL432EAQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details