Texas Instruments BQ500211 Generation 2, Qi Compliant 5V Wireless Power Transmitter Manager BQ500211RGZR

Description
Generation 2, Qi Compliant 5V Wireless Power Transmitter Manager 48-VQFN -40 to 110
Request a Quote Datasheet
Description
Generation 2, Qi Compliant 5V Wireless Power Transmitter Manager 48-VQFN -40 to 110
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ500211 Generation 2, Qi Compliant 5V Wireless Power Transmitter Manager - BQ500211RGZR - Texas Instruments
Dallas, TX, United States
BQ500211 Generation 2, Qi Compliant 5V Wireless Power Transmitter Manager
BQ500211RGZR
BQ500211 Generation 2, Qi Compliant 5V Wireless Power Transmitter Manager BQ500211RGZR
Generation 2, Qi Compliant 5V Wireless Power Transmitter Manager 48-VQFN -40 to 110

Generation 2, Qi Compliant 5V Wireless Power Transmitter Manager 48-VQFN -40 to 110

Buy Now Datasheet
PMIC - PMIC - Power Management - Specialized - BQ500211RGZR - 201365-BQ500211RGZR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - BQ500211RGZR
201365-BQ500211RGZR
PMIC - PMIC - Power Management - Specialized - BQ500211RGZR 201365-BQ500211RGZR
Manufacturer: Texas Instruments Win Source Part Number: 201365-BQ500211RGZR Packaging: Reel - TR Applications: Wireless Power Transmitter Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 110°C Case / Package: 48-VQFN (7x7) Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 52mA Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 201365-BQ500211RGZR
Packaging: Reel - TR
Applications: Wireless Power Transmitter
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 110°C
Case / Package: 48-VQFN (7x7)
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 52mA
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management - Specialized - BQ500211RGZR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
BQ500211RGZR
Power Management - Specialized BQ500211RGZR
Wireless Power Transmitter PMIC 48-VQFN (7x7)

Wireless Power Transmitter PMIC 48-VQFN (7x7)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number BQ500211RGZR 201365-BQ500211RGZR BQ500211RGZR
Product Name BQ500211 Generation 2, Qi Compliant 5V Wireless Power Transmitter Manager PMIC - PMIC - Power Management - Specialized - BQ500211RGZR Power Management - Specialized
Type VQFN 48-VQFN (7x7) 48-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

TPS3803-01-Q1 Automotive Catalog Single Voltage Detectors - 2T03-01QDCKRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Output Options Open Drain; Active-low,Open-drain
Type SC70
View Details
8 suppliers
TPS3836L30-Q1 Automotive Catalog 220nA Supervisor with 10ms/200ms Selectable Delay Time - 2U3836L30QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active-low,Push-pull
View Details
5 suppliers
TPS3825-50-Q1 Automotive Catalog Processor Supervisory Circuits - 2T25-50QFRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active-low,Push-pull
View Details
5 suppliers