Half Bridge Driver Synchronous Buck Converters Power MOSFET 8-VSON (3.5x4.5)
Half Bridge Driver Synchronous Buck Converters Power MOSFET 8-VSON (3.5x4.5)
Manufacturer: Texas Instruments
Win Source Part Number: 1024149-BQ500101DPCT
Packaging: Reel - TR
Features: Bootstrap Circuit
Applications: Synchronous Buck Converters
Mounting: SMD (SMT)
Technology: Power MOSFET
Fault Protection: Shoot-Through
Voltage - Load: 24V (Max)
Load Type: Inductive
Current - Peak Output: 15A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-VSON (4.5x3.5)
Supply Voltage - Operating: 4.5 V to 5.5 V
Channel Output Current: 10A
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
IC HALF BRIDGE DRIVER 10A 8VSON
Half Bridge Driver Synchronous Buck Converters Power MOSFET 8-VSON (3.5x4.5)
MOSFET DRIVER, 5.5V, VSON-8; Driver Configuration:High Side; Peak Output Current:15A; Supply Voltage Min:5.5V; Supply Voltage Max:4.5V; Driver Case Style:VSON; No. of Pins:8Pins; Input Delay:60ns; Output Delay:60ns; Operating RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 296-44047-1-ND | 1024149-BQ500101DPCT | BQ500101DPCT | BQ500101DPCT | BQ500101DPCT | 33AH3766 |
| Product Name | Full, Half-Bridge (H Bridge) Drivers | PMIC - PMIC - Full, Half - Bridge Drivers - BQ500101DPCT | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers | Full Half-Bridge Drivers | Full Half-Bridge Drivers | Mosfet Driver, 5.5V, Vson-8; Driver Configuration Texas Instruments |
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 5.5 to 4.5 volts | 4.5 to 5.5 volts | 5.5 to 4.5 volts | |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| Package Type | 8-PowerVFDFN | 8-VSON (4.5x3.5) | 8-PowerVFDFN | VSON | ||
| Packing Method | Tape Reel | Tape Reel; Reel - TR; Other | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR; Other | Tape Reel; Tape & Reel (TR); Other | Bulk; Bulk; Other |