Current Monitor Regulator High-Side SC-70-6
Current Monitor Regulator High-Side SC-70-6
Current Monitor Regulator High-Side SC-70-6
Manufacturer: Texas Instruments
Win Source Part Number: 770368-BQ500100DCKT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 105°C
Package: 6-TSSOP, SC-88, SOT-363
Mounting: SMD
Voltage - Input: 2.7 V ~ 6 V
Function: Current Monitor
Accuracy: ±2%
Sensing Method: High-Side
Family Name: BQ500100
Categories: Integrated Circuits (ICs)
Manufacturer Package: SC-70-6
Alternative Parts (Cross-Reference): BQ500100DCKR;
Introduction Date: January 28, 2016
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Single Mode Wireless Power Transmitter 6-Pin SC-70 Product overview: BQ500100DCKT from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-BQ500100DCKT can be used for catalog matching and distributor lookup.
VOLTAGE OUTPUT CURRENT SHUNT MON
Current & Power Monitors & Regulators Wireless Charging Current Monitor 6-SC70
VOLTAGE OUTPUT CURRENT SHUNT MON
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 296-48499-1-ND | 770368-BQ500100DCKT | 734-BQ500100DCKT | BQ500100DCKT | BQ500100DCKT | BQ500100DCKT |
| Product Name | Current Regulation/Management | PMIC - PMIC - Current Regulation/Management - BQ500100DCKT | Power Management IC | Current Regulation/Management | Current & Power Monitors & Regulators | PMIC - Current Regulation/Management |
| Package Type | Other; 6-TSSOP, SC-88, SOT-363 | SC-70; SSOP; Other; 6-TSSOP, SC-88, SOT-363 | SC-70; Other; 6-TSSOP, SC-88, SOT-363 |