Real Time Clock, Non-Volatile, 0 Timer(s), CMOS, PDMA36
Real Time Clock, Non-Volatile, 0 Timer(s), CMOS, PDMA36
"Real Time Clock (RTC) IC Clock/Calendar Parallel 36-DIP Module (0.610"", 15.49mm)"
Real Time Clock (RTC) IC Clock/Calendar Parallel 36-DIP Module (0.610", 15.49mm)
Real Time Clock (RTC) IC Clock/Calendar Parallel 36-DIP Module (0.610", 15.49mm)
IC RTC CLK/CALENDAR PAR 36DIP
| Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | BQ4852YMC-85 | 296-6544-5-ND | BQ4852YMC-85 | BQ4852YMC-85 |
| Product Name | Real Time Clocks | Real Time Clocks | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks | |
| Device Type | Real Time Clock | Real Time Clock | Real Time Clock | Clock/Calendar; Real Time Clock |
| Bus Interface | CMOS | |||
| Package Type | DIP | Through Hole; DIP; "36-DIP Module (0.610"", 15.49mm)" | DIP; 36-DIP Module (0.610\", 15.49mm) | DIP; Through Hole |