"Real Time Clock (RTC) IC Clock/Calendar Parallel 28-DIP Module (0.61"", 15.49mm)"
Manufacturer: Texas Instruments
Win Source Part Number: 1154360-BQ4847MT
Packaging: Tube
Type: Clock/Calendar
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Features: Alarm, Daylight Savings, Leap Year, Supervisor, Watchdog Timer
Package: 28-DIP Module (0.61", 15.49mm)
Operating Supply Voltage: 4.75 V ~ 5.25 V
Interface: Parallel
Date Format: YY-MM-DD-dd
Voltage - Supply, Battery: 2.3 V ~ 4 V
Part Status: Obsolete(EOL)
Family Name: BQ4847
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 28-DIP Module (18.42x38.8)
Alternative Parts (Cross-Reference): RP5C15; RTC-72421B:ROHS; MSM62X42BGS-1K-B;
Introduction Date: February 01, 2007
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
IC RTC CLK/CALENDAR PAR 28-DIP Product overview: BQ4847MT from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, DIP, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-BQ4847MT can be used for catalog matching and distributor lookup.
IC RTC CLK/CALENDAR PAR 28-DIP
IC RTC CLK/CALENDAR PAR 28-DIP
Real Time Clock (RTC) IC Clock/Calendar Parallel 28-DIP Module (0.61", 15.49mm)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 296-6541-5-ND | 1154360-BQ4847MT | 690-BQ4847MT | BQ4847MT | BQ4847MT | BQ4847MT |
| Product Name | Real Time Clocks | Clock/Timing - Clock/Timing - Real Time Clocks - BQ4847MT | DIP Clock and Timing IC | Clock/Timing - Real Time Clocks | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks | Real Time Clocks |
| Device Type | Real Time Clock | Real Time Clock | Real Time Clock | Clock/Calendar; Real Time Clock | Real Time Clock | |
| Package Type | Through Hole; DIP; "28-DIP Module (0.61"", 15.49mm)" | DIP | Rail/Tube | DIP; Through Hole | DIP; 28-DIP Module (0.61\", 15.49mm) | |
| Supply Voltage | 4.75 to 5.25 volts | 2.3 to 5.25 volts | 4.75 to 5.25 volts |