"Real Time Clock (RTC) IC Clock/Calendar Parallel 32-DIP Module (0.610"", 15.49mm)"
Manufacturer: Texas Instruments
Win Source Part Number: 913471-BQ4842YMA-85
Operating Temperature Range: 0°C ~ 70°C
Features: Real Time Clock (RTC) IC Clock/Calendar - Parallel 32-DIP Module (0.610", 15.49mm)
Package: Tray
Package: 32-DIP Module (0.610", 15.49mm)
Mounting: Through Hole
Part Status: Obsolete
Family Name: BQ4842
Categories: Integrated Circuits (ICs)
Case / Package: 32-DIP Module (18.42x42.8)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 12
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-6535-5, 296-6535-5-NDR, -296-6535-5-NDR, -BQ4842YMA-85-NDR, -296-6535-5-ND, -BQ4842YMA, -296-6535-5
Real Time Clock Parallel 128KByte 32-Pin DIP Module Product overview: BQ4842YMA-85 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, DIP, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-BQ4842YMA-85 can be used for catalog matching and distributor lookup.
Real Time Clock (RTC) IC Clock/Calendar Parallel 32-DIP Module (0.610", 15.49mm)
IC RTC CLK/CALENDAR PAR 32-DIP
IC RTC CLK/CALENDAR PAR 32DIP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 296-6535-5-ND | 913471-BQ4842YMA-85 | 690-BQ4842YMA-85 | BQ4842YMA-85 | BQ4842YMA-85 | BQ4842YMA-85 |
| Product Name | Real Time Clocks | Clock/Timing - Clock/Timing - Real Time Clocks - BQ4842YMA-85 | DIP Clock and Timing IC | Real Time Clocks | Clock/Timing - Real Time Clocks | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks |
| Device Type | Real Time Clock | Real Time Clock | Real Time Clock | Real Time Clock | Clock/Calendar; Real Time Clock | |
| Package Type | Through Hole; DIP; "32-DIP Module (0.610"", 15.49mm)" | DIP; 32-DIP Module (18.42x42.8) | Tray | DIP; 32-DIP Module (0.610\", 15.49mm) | DIP; Through Hole | |
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts |