Real Time Clock Parallel 32KByte 32-Pin DIP Module Product overview: BQ4832YMA-85 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, DIP, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-BQ4832YMA-85 can be used for catalog matching and distributor lookup.
"Real Time Clock (RTC) IC Clock/Calendar Parallel 32-DIP Module (0.610"", 15.49mm)"
Real Time Clock, Non-Volatile, 0 Timer(s), CMOS, PDMA32
Win Source Part Number: 1002120-BQ4832YMA-85
Category: Integrated Circuits (ICs)>Clock/Timing - Real Time Clocks
Type: Clock/Calendar
Features: Alarm, Supervisor, Watchdog Timer
Package: Tube
Standard Package: 12
Interface: Parallel
Date Format: YY-MM-DD-dd
Current - Timekeeping (Max): 4mA @ 4.5 V ~ 5.5 V
Voltage - Supply: 4.5V ~ 5.5V
Mounting Type: Through Hole
Package / Case: 32-DIP Module (0.610", 15.49mm)
Supplier Device Package: 32-DIP Module (18.42x42.8)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -BQ4832YMA-85-NDR,21
Base Product Number: BQ4832
Product Status: Obsolete
IC RTC CLK/CALENDAR PAR 32DIP
Real Time Clock (RTC) IC Clock/Calendar Parallel 32-DIP Module (0.610", 15.49mm)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 690-BQ4832YMA-85 | 296-6534-5-ND | BQ4832YMA-85 | 1002120-BQ4832YMA-85 | BQ4832YMA-85 | BQ4832YMA-85 |
| Product Name | DIP Clock and Timing IC | Real Time Clocks | Integrated Circuits (ICs) - Clock/Timing - Real Time Clocks | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks | Real Time Clocks | |
| Package Type | Tray | Through Hole; DIP; "32-DIP Module (0.610"", 15.49mm)" | DIP | DIP; 32-DIP Module (0.610", 15.49mm) | DIP; Through Hole | DIP; 32-DIP Module (0.610\", 15.49mm) |
| Operating Temperature | 0.0 C (32 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) | |
| Features / Standards | RoHS | Lead-Free | RoHS | RoHS |