Texas Instruments High-Performance Analog Clock/Timing - Clock/Timing - Real Time Clocks - BQ4802YPW BQ4802YPW

Description
Real Time Clock, Volatile, 0 Timer(s), CMOS, PDSO28
Request a Quote Datasheet
Description
Real Time Clock, Volatile, 0 Timer(s), CMOS, PDSO28
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - BQ4802YPW - Rochester Electronics
Newburyport, MA, United States
Real Time Clock, Volatile, 0 Timer(s), CMOS, PDSO28

Real Time Clock, Volatile, 0 Timer(s), CMOS, PDSO28

Supplier's Site Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Real Time Clocks - BQ4802YPW
012004-BQ4802YPW
Clock/Timing - Clock/Timing - Real Time Clocks - BQ4802YPW 012004-BQ4802YPW
Manufacturer: Texas Instruments Win Source Part Number: 012004-BQ4802YPW Packaging: Tube/Rail Type: Clock/Calendar Features: Alarm, Daylight Savings, Leap Year, Supervisor, Watchdog Timer Mounting: SMD (SMT) Date Format: YY-MM-DD-dd Voltage - Supply, Battery: 2.4 V to 4 V Current - Timekeeping (Max): 1.5mA (Typ) @ 4.5 V to 5.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-TSSOP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 012004-BQ4802YPW
Packaging: Tube/Rail
Type: Clock/Calendar
Features: Alarm, Daylight Savings, Leap Year, Supervisor, Watchdog Timer
Mounting: SMD (SMT)
Date Format: YY-MM-DD-dd
Voltage - Supply, Battery: 2.4 V to 4 V
Current - Timekeeping (Max): 1.5mA (Typ) @ 4.5 V to 5.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-TSSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Real Time Clocks - 296-12758-5-ND - DigiKey
Thief River Falls, MN, United States
Real Time Clocks
296-12758-5-ND
Real Time Clocks 296-12758-5-ND
"Real Time Clock (RTC) IC Clock/Calendar Parallel 28-TSSOP (0.173"", 4.40mm Width)"

"Real Time Clock (RTC) IC Clock/Calendar Parallel 28-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Real Time Clocks - BQ4802YPW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Real Time Clocks
BQ4802YPW
Real Time Clocks BQ4802YPW
Real Time Clock (RTC) IC Clock/Calendar Parallel 28-TSSOP (0.173", 4.40mm Width)

Real Time Clock (RTC) IC Clock/Calendar Parallel 28-TSSOP (0.173", 4.40mm Width)

Buy Now
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks - BQ4802YPW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks
BQ4802YPW
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks BQ4802YPW
IC RTC CLK/CALENDAR PAR 28TSSOP

IC RTC CLK/CALENDAR PAR 28TSSOP

Supplier's Site
Clock/Timing - Real Time Clocks - BQ4802YPW - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Real Time Clocks
BQ4802YPW
Clock/Timing - Real Time Clocks BQ4802YPW
IC RTC CLK/CALENDAR PAR 28-TSSOP

IC RTC CLK/CALENDAR PAR 28-TSSOP

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number BQ4802YPW 012004-BQ4802YPW 296-12758-5-ND BQ4802YPW BQ4802YPW BQ4802YPW
Product Name Clock/Timing - Clock/Timing - Real Time Clocks - BQ4802YPW Real Time Clocks Real Time Clocks Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks Clock/Timing - Real Time Clocks
Device Type Real Time Clock Real Time Clock Real Time Clock Real Time Clock Clock/Calendar; Real Time Clock Real Time Clock
Bus Interface CMOS Parallel; Parallel
Package Type SOP; SSOP Surface Mount; 28-TSSOP Surface Mount; TSSOP; "28-TSSOP (0.173"", 4.40mm Width)" Surface Mount; SSOP; 28-TSSOP (0.173\", 4.40mm Width) Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data