"Real Time Clock (RTC) IC Clock/Calendar Parallel 28-SOIC (0.295"", 7.50mm Width)"
Real Time Clock (RTC) IC Clock/Calendar Parallel 28-SOIC (0.295", 7.50mm Width)
IC RTC CLK/CALENDAR PAR 28-SOIC
IC RTC CLK/CALENDAR PAR 28SOIC
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | BQ4802YDWRG4-ND | BQ4802YDWRG4 | BQ4802YDWRG4 | BQ4802YDWRG4 |
| Product Name | Real Time Clocks | Real Time Clocks | Clock/Timing - Real Time Clocks | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks |
| Device Type | Real Time Clock | Real Time Clock | Real Time Clock | Clock/Calendar; Real Time Clock |
| Package Type | Surface Mount; SOIC; "28-SOIC (0.295"", 7.50mm Width)" | Surface Mount; SOIC; 28-SOIC (0.295\", 7.50mm Width) | Surface Mount; Surface Mount | |
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts |