Texas Instruments Standard Linear and Logic 3V TSSOP Embedded Microprocessor MPU BQ4802LYPWR

Description
Y2K-Compliant Parallel RTC with CPU Supervisor and External NVSRAM Control, 3V Vcc 28-TSSOP 0 to 70 Product overview: BQ4802LYPWR from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, TSSOP. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3V, TSSOP, Embedded Microprocessor MPU, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-BQ4802LYPWR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Y2K-Compliant Parallel RTC with CPU Supervisor and External NVSRAM Control, 3V Vcc 28-TSSOP 0 to 70 Product overview: BQ4802LYPWR from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, TSSOP. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3V, TSSOP, Embedded Microprocessor MPU, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-BQ4802LYPWR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3V TSSOP Embedded Microprocessor MPU
690-BQ4802LYPWR
3V TSSOP Embedded Microprocessor MPU 690-BQ4802LYPWR
Y2K-Compliant Parallel RTC with CPU Supervisor and External NVSRAM Control, 3V Vcc 28-TSSOP 0 to 70 Product overview: BQ4802LYPWR from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, TSSOP. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3V, TSSOP, Embedded Microprocessor MPU, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-BQ4802LYPWR can be used for catalog matching and distributor lookup.

Y2K-Compliant Parallel RTC with CPU Supervisor and External NVSRAM Control, 3V Vcc 28-TSSOP 0 to 70 Product overview: BQ4802LYPWR from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, TSSOP. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3V, TSSOP, Embedded Microprocessor MPU, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-BQ4802LYPWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU)
Product Number 690-BQ4802LYPWR
Product Name 3V TSSOP Embedded Microprocessor MPU
Supply Voltage 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - AM5706BCBDJS - Quarktwin Technology Ltd.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM® Cortex®-A15
Package Type BGA; Other; 538-LFBGA, FCBGA
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
Intel® Pentium® Processor 957 (2M Cache, 1.20 GHz) - 957 - Intel Corporation
Specs
Data Bus 64-Bit
Microprocessor Family x86
Clock Speed 1200 MHz
View Details