Real Time Clock Parallel 16Byte 28-Pin SOP Tube Product overview: BQ4802LYDSH from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-BQ4802LYDSH can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1154345-BQ4802LYDSH
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): BQ4802LYPW; BQ4802LYPWRG4; bq4802LYDSH; bq4802LYDW;
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
"Real Time Clock (RTC) IC Clock/Calendar Parallel 28-SOIC (0.345"", 8.77mm Width) with SNAPHAT Sockets"
Real Time Clock (RTC) IC Clock/Calendar Parallel 28-SOIC (0.345", 8.77mm Width) with SNAPHAT Sockets
IC RTC CLK/CALENDAR PAR 28-SOP
IC RTC CLK/CALENDAR PAR 28SOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 690-BQ4802LYDSH | 1154345-BQ4802LYDSH | 296-15352-5-ND | BQ4802LYDSH | BQ4802LYDSH | BQ4802LYDSH |
| Product Name | Clock and Timing IC | Clock/Timing - Clock/Timing - Real Time Clocks - BQ4802LYDSH | Real Time Clocks | Real Time Clocks | Clock/Timing - Real Time Clocks | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks |
| Package Type | Rail/Tube | Surface Mount; SOIC; "28-SOIC (0.345"", 8.77mm Width) with SNAPHAT Sockets" | Surface Mount; SOIC; 28-SOIC (0.345\", 8.77mm Width) with SNAPHAT Sockets | Surface Mount; Surface Mount | ||
| Operating Temperature | 0.0 C (32 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) | ||
| Device Type | Real Time Clock | Real Time Clock | Real Time Clock | Real Time Clock | Clock/Calendar; Real Time Clock |