RTC IC With 114x8 NVSRAM and NVSRAM Control 24-SOIC 0 to 70 Product overview: BQ4285S-SB2 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-BQ4285S-SB2 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 814334-BQ4285S-SB2
Packaging: Tube
Type: Clock/Calendar
Mounting Style: SMD
Features: Alarm, Daylight Savings, Leap Year, NVSRAM, Square Wave Output
Memory Size: 114B
Interface: Parallel
Date Format: YY-MM-DD-dd
Voltage - Supply, Battery: 2.5V ~ 4V
Part Status: Obsolete (End Of Life)
Supplier Device Package: 24-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 24-SOIC
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
Part Number Series: BQ4285
Real Time Clock, Non-Volatile, 0 Timer(s), CMOS, PDSO24
"Real Time Clock (RTC) IC Clock/Calendar 114B Parallel 24-SOIC (0.295"", 7.50mm Width)"
Real Time Clock (RTC) IC Clock/Calendar 114B Parallel 24-SOIC (0.295", 7.50mm Width)
IC RTC CLK/CALENDAR PAR 24SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 690-BQ4285S-SB2 | 814334-BQ4285S-SB2 | BQ4285S-SB2 | 296-6528-5-ND | BQ4285S-SB2 | BQ4285S-SB2 |
| Product Name | SOIC Clock and Timing IC | Clock/Timing - Clock/Timing - Real Time Clocks - BQ4285S-SB2 | Real Time Clocks | Real Time Clocks | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks | |
| Package Type | Rail/Tube | Surface Mount | SOIC | Surface Mount; SOIC; "24-SOIC (0.295"", 7.50mm Width)" | Surface Mount; SOIC; 24-SOIC (0.295\", 7.50mm Width) | Surface Mount; Surface Mount |
| Operating Temperature | 0.0 C (32 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) | |
| Features / Standards | RoHS | RoHS | Lead-Free | RoHS |