"Real Time Clock (RTC) IC Clock/Calendar 114B Parallel 24-DIP (0.600"", 15.24mm)"
RTC IC With 114x8 NVSRAM and NVSRAM Control, Alarm Wake-up 3V Op on L Version 24-PDIP 0 to 70 Product overview: BQ4285EP from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3V, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-BQ4285EP can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1154342-BQ4285EP
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Real Time Clock, Volatile, 0 Timer(s), CMOS, PDIP24
Real Time Clock, Volatile, 0 Timer(s), CMOS, PDIP24
IC RTC CLK/CALENDAR PAR 24DIP
Real Time Clock (RTC) IC Clock/Calendar 114B Parallel 24-DIP (0.600", 15.24mm)
Real Time Clock (RTC) IC Clock/Calendar 114B Parallel 24-DIP (0.600", 15.24mm)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 296-6525-5-ND | 690-BQ4285EP | 1154342-BQ4285EP | BQ4285EP | BQ4285EP | BQ4285EP |
| Product Name | Real Time Clocks | 3V Clock and Timing IC | Clock/Timing - Clock/Timing - Real Time Clocks - BQ4285EP | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks | Real Time Clocks | |
| Device Type | Real Time Clock | Real Time Clock | Real Time Clock | Clock/Calendar; Real Time Clock | Real Time Clock | |
| Package Type | Through Hole; DIP; "24-DIP (0.600"", 15.24mm)" | Rail/Tube | DIP | DIP; Through Hole | DIP; 24-DIP (0.600\", 15.24mm) | |
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts |