Texas Instruments High-Performance Analog PMIC - PMIC - Battery Management - BQ40Z80RSMR BQ40Z80RSMR

Description
Manufacturer: Texas Instruments Win Source Part Number: 913468-BQ40Z80RSMR Operating Temperature Range: -40°C ~ 85°C (TA) Features: Battery Multi-Function Controller IC Lithium Ion/Polymer 32-VQFN (4x4) Package: 32-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: BQ40Z80 Categories: Integrated Circuits (ICs) Case / Package: 32-VQFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 913468-BQ40Z80RSMR Operating Temperature Range: -40°C ~ 85°C (TA) Features: Battery Multi-Function Controller IC Lithium Ion/Polymer 32-VQFN (4x4) Package: 32-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: BQ40Z80 Categories: Integrated Circuits (ICs) Case / Package: 32-VQFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - BQ40Z80RSMR - 913468-BQ40Z80RSMR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ40Z80RSMR
913468-BQ40Z80RSMR
PMIC - PMIC - Battery Management - BQ40Z80RSMR 913468-BQ40Z80RSMR
Manufacturer: Texas Instruments Win Source Part Number: 913468-BQ40Z80RSMR Operating Temperature Range: -40°C ~ 85°C (TA) Features: Battery Multi-Function Controller IC Lithium Ion/Polymer 32-VQFN (4x4) Package: 32-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: BQ40Z80 Categories: Integrated Circuits (ICs) Case / Package: 32-VQFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 913468-BQ40Z80RSMR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Battery Multi-Function Controller IC Lithium Ion/Polymer 32-VQFN (4x4)
Package: 32-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: BQ40Z80
Categories: Integrated Circuits (ICs)
Case / Package: 32-VQFN (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Battery Management - BQ40Z80RSMR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ40Z80RSMR
Battery Management BQ40Z80RSMR
Battery Multi-Function Controller IC Lithium Ion/Polymer 32-VQFN (4x4)

Battery Multi-Function Controller IC Lithium Ion/Polymer 32-VQFN (4x4)

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ40Z80RSMR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ40Z80RSMR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ40Z80RSMR
IC BATT MFUNC LI-ION 2-7C 32VQFN

IC BATT MFUNC LI-ION 2-7C 32VQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 913468-BQ40Z80RSMR BQ40Z80RSMR BQ40Z80RSMR
Product Name PMIC - PMIC - Battery Management - BQ40Z80RSMR Battery Management Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1220258 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
TLC7733M Single SVS For 3.3V Systems W/Programmable Time Delay - 5962-9750901Q2A - Texas Instruments
Specs
Number of Supplies 1
Output Options Active-high,Active-low,Push-pull
Type CDIP,LCCC
View Details
3 suppliers
Voltage Reference - TL431BMFDT/8R - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1063ASU - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type QFP; 48-TQFP
View Details