Manufacturer: Texas Instruments
Win Source Part Number: 864534-BQ40Z50RSMT-R
Series: Impedance Track™
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Battery Multi-Function Controller IC Lithium Ion/Polymer 32-VQFN (4x4)
Package: 32-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: BQ40Z50
Categories: Integrated Circuits (ICs)
Case / Package: 32-VQFN (4x4)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-47744-6, BQ40Z50RSMT-R2 -ND, 296-47744-2, 296-47744-1
IC BATT MFUNC LI-ION 1-4C 32VQFN
Battery Multi-Function Controller IC Lithium Ion/Polymer 32-VQFN (4x4)
Battery Management 1-4 Series li-ion battery pack manager battery fuel (gas) gauge 32-VQFN -40 to 85
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 864534-BQ40Z50RSMT-R2 | BQ40Z50RSMT-R2 | BQ40Z50RSMT-R2 | BQ40Z50RSMT-R2 |
| Product Name | PMIC - PMIC - Battery Management - BQ40Z50RSMT-R2 | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management | Battery Management | Battery Management |
| Output Options | Inverting |