Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ35100PW

Description
Manufacturer: Texas Instruments Win Source Part Number: 1320281-BQ35100PW Category: Integrated Circuits (ICs)>Power Management (PMIC)>Battery Management Packaging: Tube Standard Package: 90 Mounting: Surface Mount Function: Battery Monitor Interface: I2C Battery Chemistry: Multi-Chemistry Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 14-TSSOP (0.173", 4.40mm Width) ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-45022-5,BQ35100P W-ND Base Product Number: BQ35100 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1320281-BQ35100PW Category: Integrated Circuits (ICs)>Power Management (PMIC)>Battery Management Packaging: Tube Standard Package: 90 Mounting: Surface Mount Function: Battery Monitor Interface: I2C Battery Chemistry: Multi-Chemistry Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 14-TSSOP (0.173", 4.40mm Width) ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-45022-5,BQ35100P W-ND Base Product Number: BQ35100 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - 1320281-BQ35100PW - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
1320281-BQ35100PW
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management 1320281-BQ35100PW
Manufacturer: Texas Instruments Win Source Part Number: 1320281-BQ35100PW Category: Integrated Circuits (ICs)>Power Management (PMIC)>Battery Management Packaging: Tube Standard Package: 90 Mounting: Surface Mount Function: Battery Monitor Interface: I2C Battery Chemistry: Multi-Chemistry Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 14-TSSOP (0.173", 4.40mm Width) ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-45022-5,BQ35100P W-ND Base Product Number: BQ35100 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1320281-BQ35100PW
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Battery Management
Packaging: Tube
Standard Package: 90
Mounting: Surface Mount
Function: Battery Monitor
Interface: I2C
Battery Chemistry: Multi-Chemistry
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 14-TSSOP (0.173", 4.40mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-45022-5,BQ35100PW-ND
Base Product Number: BQ35100
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ35100PW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ35100PW
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ35100PW
IC BATT MON MULTI-CHEM 14TSSOP

IC BATT MON MULTI-CHEM 14TSSOP

Supplier's Site
Sheung Wan, Hong Kong
Battery Management
BQ35100PW
Battery Management BQ35100PW
Battery Management Lithium Primary Batt Fuel Gauge

Battery Management Lithium Primary Batt Fuel Gauge

Buy Now Datasheet
Battery Management - BQ35100PW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ35100PW
Battery Management BQ35100PW
Battery Battery Monitor IC Multi-Chemistry 14-TSSOP

Battery Battery Monitor IC Multi-Chemistry 14-TSSOP

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1320281-BQ35100PW BQ35100PW BQ35100PW BQ35100PW
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Battery Management Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TL431AQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ2040SN-D111TR-TI - Acme Chip Technology Co., Limited
Specs
Number of Supplies 3
Type SOIC; 16-SOIC (0.154, 3.90mm Width)
View Details
2 suppliers
Voltage References - 1907841P - RS Components, Ltd.
Specs
Type SO
View Details