SBS 1.1-Compliant Fuel Gauge and Protector with External Battery Heater Control and LCD Display 44-TSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1320249-BQ34Z653DBTR
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Battery Management
Packaging: Reel - TR
Standard Package: 2,000
Mounting: Surface Mount
Function: Multi-Function Controller
Interface: SMBus
Fault Protection: Over Current, Over Temperature, Over/Under Voltage, Short Circuit
Battery Chemistry: Lithium Ion/Polymer
Number of Cells: 2 ~ 4
Supplier Device Package: 44-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 44-TFSOP (0.173", 4.40mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-50981-1,296-5098
Base Product Number: BQ34Z653
RoHS Status: ROHS3 Compliant
Battery Multi-Function Controller IC Lithium Ion/Polymer 44-TSSOP
Battery Management Fuel Gauge and Protector
IC GAS GAUGE LI-ION 2-4C 44TSSOP
| Texas Instruments | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | BQ34Z653DBTR | 1320249-BQ34Z653DBTR | BQ34Z653DBTR | BQ34Z653DBTR | BQ34Z653DBTR |
| Product Name | BQ34Z653 SBS 1.1-Compliant Fuel Gauge and Protector with External Battery Heater Control and LCD Display | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management | Battery Management | Battery Management | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management |
| Type | TSSOP | SOP; SSOP; 44-TFSOP (0.173", 4.40mm Width) | SOP; 44-TFSOP (0.173\", 4.40mm Width) |