Texas Instruments Standard Linear and Logic PMIC - PMIC - Battery Management - BQ34Z100PW-G1 BQ34Z100PW-G1

Description
Manufacturer: Texas Instruments Win Source Part Number: 845504-BQ34Z100PW-G1 Series: Impedance Track™ Features: Battery IC Package: Tube Family Name: BQ34Z100 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 90 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 845504-BQ34Z100PW-G1 Series: Impedance Track™ Features: Battery IC Package: Tube Family Name: BQ34Z100 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 90 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - BQ34Z100PW-G1 - 845504-BQ34Z100PW-G1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ34Z100PW-G1
845504-BQ34Z100PW-G1
PMIC - PMIC - Battery Management - BQ34Z100PW-G1 845504-BQ34Z100PW-G1
Manufacturer: Texas Instruments Win Source Part Number: 845504-BQ34Z100PW-G1 Series: Impedance Track™ Features: Battery IC Package: Tube Family Name: BQ34Z100 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 90 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 845504-BQ34Z100PW-G1
Series: Impedance Track™
Features: Battery IC
Package: Tube
Family Name: BQ34Z100
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 90
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Batt Fuel Gauge, Li-Ion/pol, Tssop-14; Battery Management Function Texas Instruments - 36AJ8429 - Newark, An Avnet Company
Chicago, IL, United States
Batt Fuel Gauge, Li-Ion/pol, Tssop-14; Battery Management Function Texas Instruments
36AJ8429
Batt Fuel Gauge, Li-Ion/pol, Tssop-14; Battery Management Function Texas Instruments 36AJ8429
BATT FUEL GAUGE, LI-ION/POL, TSSOP-14; Battery Management Function:Fuel Gauge; Battery Type:Lead Acid, LiFePO4, Li-Ion, Li-Pol, NiCd, NiMH; Supply Voltage Min:2.7V; Supply Voltage Max:4.5V; Battery IC Case Style:TSSOP; No. of RoHS Compliant: Yes

BATT FUEL GAUGE, LI-ION/POL, TSSOP-14; Battery Management Function:Fuel Gauge; Battery Type:Lead Acid, LiFePO4, Li-Ion, Li-Pol, NiCd, NiMH; Supply Voltage Min:2.7V; Supply Voltage Max:4.5V; Battery IC Case Style:TSSOP; No. of RoHS Compliant: Yes

Supplier's Site
Battery Management - BQ34Z100PW-G1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ34Z100PW-G1
Battery Management BQ34Z100PW-G1
Battery Battery Monitor IC Multi-Chemistry 14-TSSOP

Battery Battery Monitor IC Multi-Chemistry 14-TSSOP

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ34Z100PW-G1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ34Z100PW-G1
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ34Z100PW-G1
IC BATT MON MULTI-CHEM 14TSSOP

IC BATT MON MULTI-CHEM 14TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 845504-BQ34Z100PW-G1 36AJ8429 BQ34Z100PW-G1 BQ34Z100PW-G1
Product Name PMIC - PMIC - Battery Management - BQ34Z100PW-G1 Batt Fuel Gauge, Li-Ion/pol, Tssop-14; Battery Management Function Texas Instruments Battery Management Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1062ASU - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type QFP; 48-TQFP
View Details
Voltage Reference - TLVH431NMQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details