Texas Instruments High-Performance Analog Battery Management BQ34210IPWRQ1

Description
Battery Power Management IC Multi-Chemistry 14-TSSOP
Request a Quote Datasheet
Description
Battery Power Management IC Multi-Chemistry 14-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Management - 296-BQ34210IPWRQ1TR-ND - DigiKey
Thief River Falls, MN, United States
Battery Management
296-BQ34210IPWRQ1TR-ND
Battery Management 296-BQ34210IPWRQ1TR-ND
Battery Power Management IC Multi-Chemistry 14-TSSOP

Battery Power Management IC Multi-Chemistry 14-TSSOP

Buy Now Datasheet
Battery Management - 296-BQ34210IPWRQ1DKR-ND - DigiKey
Thief River Falls, MN, United States
Battery Management
296-BQ34210IPWRQ1DKR-ND
Battery Management 296-BQ34210IPWRQ1DKR-ND
Battery Power Management IC Multi-Chemistry 14-TSSOP

Battery Power Management IC Multi-Chemistry 14-TSSOP

Buy Now Datasheet
Battery Management - 296-BQ34210IPWRQ1CT-ND - DigiKey
Thief River Falls, MN, United States
Battery Management
296-BQ34210IPWRQ1CT-ND
Battery Management 296-BQ34210IPWRQ1CT-ND
Battery Power Management IC Multi-Chemistry 14-TSSOP

Battery Power Management IC Multi-Chemistry 14-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Battery Management - 986456-BQ34210IPWRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Battery Management
986456-BQ34210IPWRQ1
Integrated Circuits (ICs) - PMIC - Battery Management 986456-BQ34210IPWRQ1
Win Source Part Number: 986456-BQ34210IPWRQ1 Category: Integrated Circuits (ICs)>PMIC - Battery Management Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Function: Power Management Interface: I2C Battery Chemistry: Multi-Chemistry Number of Cells: 1 Package / Case: 14-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-BQ34210IPWRQ1CT, 296-BQ34210IPWRQ1TR, 296-BQ34210IPWRQ1DKR Base Product Number: BQ34210

Win Source Part Number: 986456-BQ34210IPWRQ1
Category: Integrated Circuits (ICs)>PMIC - Battery Management
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Function: Power Management
Interface: I2C
Battery Chemistry: Multi-Chemistry
Number of Cells: 1
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-BQ34210IPWRQ1CT,296-BQ34210IPWRQ1TR,296-BQ34210IPWRQ1DKR
Base Product Number: BQ34210

Buy Now Datasheet
PMIC - Battery Management - BQ34210IPWRQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Management
BQ34210IPWRQ1
PMIC - Battery Management BQ34210IPWRQ1
IC BATT PWR MGMT MULT 1C 14TSSOP

IC BATT PWR MGMT MULT 1C 14TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Battery Management
BQ34210IPWRQ1
Battery Management BQ34210IPWRQ1
Battery Management Automotive Qualified Single Cell System-Side CEDV Fuel Gauge 14-TSSOP -40 to 85

Battery Management Automotive Qualified Single Cell System-Side CEDV Fuel Gauge 14-TSSOP -40 to 85

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Battery Monitors and Testers Battery Monitors and Testers Battery Monitors and Testers Battery Monitors and Testers
Product Number 296-BQ34210IPWRQ1TR-ND 986456-BQ34210IPWRQ1 BQ34210IPWRQ1 BQ34210IPWRQ1
Product Name Battery Management Integrated Circuits (ICs) - PMIC - Battery Management PMIC - Battery Management Battery Management
Form Factor Module Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

BMK Battery Monitoring Kit-Battery State of Charge Meter (Includes 500A/50mV DC Shunt) - ME-BMK - Sensata Technologies
Specs
Test Capability Charge or Condition
Power 0.6000 watts
Current 0.1000 to 999 amps
View Details
Cell Contact System -  - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Form Factor Module
Test Capability Voltage; Current; Resistance; Temperature, Vibration
View Details
Battery Management - 448-TLE9012AQUXUMA1TR-ND - DigiKey
Specs
Form Factor Module
View Details
4 suppliers