The bq34110PW is a 14-pin TSSOP multi-chemistry CEDV battery gas gauge designed for rarely discharged applications such as backup systems and energy storage. It supports Li-Ion, LiFePO4, lead-acid, NiMH, and NiCd batteries, providing state-of-charge, time-to-empty, state-of-health, and watt-hour-based charge termination. The device operates with battery voltages up to 65V, currents up to 32A, and capacities up to 32Ah, with I2C communication at up to 400 kHz. It includes precision coulomb counting, voltage and temperature measurement, dual configurable host interrupt outputs, and power enable control. The package measures 5.00 mm × 4.40 mm and is rated for operation from -40°C to 85°C.
14-Pin Industrial Fuel Gauge IC, 2.7-4.5V, Multi-Chem Product overview: BQ34110PW from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 4.5V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Industrial, 4.5V, Power Management IC, Battery Management ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 713-BQ34110PW can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 713-BQ34110PW |
| Product Name | Industrial 4.5V Power Management IC |
| Operating Temperature | -40 C (-40 F) |