Texas Instruments High-Performance Analog Battery Management BQ33100PW

Description
Battery Multi-Function Controller IC Supercapacitor 24-TSSOP
Request a Quote Datasheet
Description
Battery Multi-Function Controller IC Supercapacitor 24-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Management - BQ33100PW-ND - DigiKey
Thief River Falls, MN, United States
Battery Management
BQ33100PW-ND
Battery Management BQ33100PW-ND
Battery Multi-Function Controller IC Supercapacitor 24-TSSOP

Battery Multi-Function Controller IC Supercapacitor 24-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Battery Management - 1026160-BQ33100PW - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Battery Management
1026160-BQ33100PW
Integrated Circuits (ICs) - PMIC - Battery Management 1026160-BQ33100PW
Win Source Part Number: 1026160-BQ33100PW Category: Integrated Circuits (ICs)>PMIC - Battery Management Package: Tube Standard Package: 60 Mounting: SMD (SMT) Function: Multi-Function Controller Interface: SMBus Fault Protection: Over Current, Over Temperature, Over/Under Voltage, Short Circuit Battery Chemistry: Supercapacitor Number of Cells: 2 ~ 5 Package / Case: 24-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 24-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): BQ3060PW; BQ29312APWR; BQ29312APW; ADP3806JRU-REEL7; DS2714E+; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISBQ33100PW,2156 -BQ33100PW Base Product Number: BQ33100

Win Source Part Number: 1026160-BQ33100PW
Category: Integrated Circuits (ICs)>PMIC - Battery Management
Package: Tube
Standard Package: 60
Mounting: SMD (SMT)
Function: Multi-Function Controller
Interface: SMBus
Fault Protection: Over Current, Over Temperature, Over/Under Voltage, Short Circuit
Battery Chemistry: Supercapacitor
Number of Cells: 2 ~ 5
Package / Case: 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 24-TSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): BQ3060PW; BQ29312APWR; BQ29312APW; ADP3806JRU-REEL7; DS2714E+;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISBQ33100PW,2156-BQ33100PW
Base Product Number: BQ33100

Buy Now Datasheet
Sheung Wan, Hong Kong
Battery Management
BQ33100PW
Battery Management BQ33100PW
Battery Management Fully Integrated,Sgl Chip,Super Cap Mgr

Battery Management Fully Integrated,Sgl Chip,Super Cap Mgr

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Battery Monitors and Testers Battery Monitors and Testers Battery Monitors and Testers
Product Number BQ33100PW-ND 1026160-BQ33100PW BQ33100PW
Product Name Battery Management Integrated Circuits (ICs) - PMIC - Battery Management Battery Management
Form Factor Module
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management ICs - TLE9018DQK - TLE9018DQK - Infineon Technologies AG
Specs
Operating Temperature 150 C (302 F)
View Details
BMK Battery Monitoring Kit-Battery State of Charge Meter (Includes 500A/50mV DC Shunt) - ME-BMK - Sensata Technologies
Specs
Test Capability Charge or Condition
Power 0.6000 watts
Current 0.1000 to 999 amps
View Details