Texas Instruments High-Performance Analog EVAL MODULE FOR BQ33100 BQ33100EVM-001

Description
EVAL MODULE FOR BQ33100
Request a Quote Datasheet
Description
EVAL MODULE FOR BQ33100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EVAL MODULE FOR BQ33100 - BQ33100EVM-001 - ASAP Semiconductor LLC
Anaheim, CA, United States
EVAL MODULE FOR BQ33100
BQ33100EVM-001
EVAL MODULE FOR BQ33100 BQ33100EVM-001
EVAL MODULE FOR BQ33100

EVAL MODULE FOR BQ33100

Supplier's Site
Evaluation and Demonstration Boards and Kits - 296-30792-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
296-30792-ND
Evaluation and Demonstration Boards and Kits 296-30792-ND
BQ33100 Battery Gauge Power Management Evaluation Board

BQ33100 Battery Gauge Power Management Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1029866-BQ33100EVM-001 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1029866-BQ33100EVM-001
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1029866-BQ33100EVM-001
Win Source Part Number: 1029866-BQ33100EVM-0 01 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Power Management Package: Box Standard Package: 1 Function: Battery Gauge Supplied Contents: Board(s) Primary Attributes: Supercapacitor Embedded: No Utilized IC / Part: BQ33100 Alternative Parts (Cross-Reference): BQ3060EVM; BQ24640EVM; BQ24620EVM; BQ24610EVM; BQ24630EVM; BQ24600EVMBQ33100EVM -001 .; BQ33100EVM001; BQ33100EVM001 .; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Texas Instruments Other Names: 296-30792,BQ33100EVM -001-ND,BQ33100EVM00 1 Base Product Number: BQ33100 RoHS Status: Not applicable

Win Source Part Number: 1029866-BQ33100EVM-001
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Power Management
Package: Box
Standard Package: 1
Function: Battery Gauge
Supplied Contents: Board(s)
Primary Attributes: Supercapacitor
Embedded: No
Utilized IC / Part: BQ33100
Alternative Parts (Cross-Reference): BQ3060EVM; BQ24640EVM; BQ24620EVM; BQ24610EVM; BQ24630EVM; BQ24600EVMBQ33100EVM-001 .; BQ33100EVM001; BQ33100EVM001 .;
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Texas Instruments
Other Names: 296-30792,BQ33100EVM-001-ND,BQ33100EVM001
Base Product Number: BQ33100
RoHS Status: Not applicable

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - BQ33100EVM-001 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
BQ33100EVM-001
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits BQ33100EVM-001
EVAL MODULE FOR BQ33100

EVAL MODULE FOR BQ33100

Supplier's Site
Evaluation Board, Fuel Gauge; Kit Application Type Texas Instruments - 26AJ5262 - Newark, An Avnet Company
Chicago, IL, United States
Evaluation Board, Fuel Gauge; Kit Application Type Texas Instruments
26AJ5262
Evaluation Board, Fuel Gauge; Kit Application Type Texas Instruments 26AJ5262
EVALUATION BOARD, FUEL GAUGE; Kit Application Type:Power Management - Battery; Application Sub Type:Fuel Gauge; Silicon Core Number:BQ33100; Silicon Manufacturer:Texas Instruments; Kit Contents:Eval Board BQ33100; Product Range:-; RoHS Compliant: Yes

EVALUATION BOARD, FUEL GAUGE; Kit Application Type:Power Management - Battery; Application Sub Type:Fuel Gauge; Silicon Core Number:BQ33100; Silicon Manufacturer:Texas Instruments; Kit Contents:Eval Board BQ33100; Product Range:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number BQ33100EVM-001 296-30792-ND 1029866-BQ33100EVM-001 BQ33100EVM-001 26AJ5262
Product Name EVAL MODULE FOR BQ33100 Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits Evaluation Board, Fuel Gauge; Kit Application Type Texas Instruments
Category Developement Board Developement Board Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Evaluation Boards - 2952-IST_A05_FLOWMODULMITMFS02-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Signal Type Analog
View Details
Sensor Development Boards and Evaluation Kits - DPP201Z000 - TE Connectivity
Specs
Category Development Suite / Kit
View Details
3 suppliers
TB,PSA-545+,CA1389,0.1-6GHZ - TB-534+ - Mini-Circuits
Specs
Category Developement Board
View Details
MiniUSB Carrier Board for XBee Plugins - AS-ADP-MINIUSB-TO-XBEE-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details