Manufacturer: Texas Instruments
Win Source Part Number: 201363-BQ3287EMT
Packaging: Tube/Rail
Type: Clock/Calendar
Features: Alarm, Daylight Savings, Leap Year, NVSRAM, Square Wave Output
Mounting: Through Hole
Memory Size: 242B
Date Format: YY-MM-DD-dd
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 24-DIP Module (18.42x18.72)
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): DS1687-5+; BQ3285ESSTRG4; BQ3285ESTR;
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
"Real Time Clock (RTC) IC Clock/Calendar 242B Parallel 24-DIP Module (0.61"", 15.49mm)"
IC RTC CLOCK/CALENDAR PAR 24DIP Product overview: BQ3287EMT from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-BQ3287EMT can be used for catalog matching and distributor lookup.
Real Time Clock (RTC) IC Clock/Calendar 242B Parallel 24-DIP Module (0.61", 15.49mm)
IC RTC CLK/CALENDAR PAR 24-DIP
IC RTC CLOCK/CALENDAR PAR 24DIP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 201363-BQ3287EMT | 296-6522-5-ND | 690-BQ3287EMT | BQ3287EMT | BQ3287EMT | BQ3287EMT |
| Product Name | Clock/Timing - Clock/Timing - Real Time Clocks - BQ3287EMT | Real Time Clocks | Clock and Timing IC | Real Time Clocks | Clock/Timing - Real Time Clocks | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks |
| Device Type | Real Time Clock | Real Time Clock | Real Time Clock | Real Time Clock | Clock/Calendar; Real Time Clock | |
| Package Type | DIP; 24-DIP Module (18.42x18.72) | Through Hole; DIP; "24-DIP Module (0.61"", 15.49mm)" | Tube | DIP; 24-DIP Module (0.61\", 15.49mm) | DIP; Through Hole | |
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts |