IC RTC CLK/CALENDAR PAR 24-DIP Product overview: BQ3287EAMT from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, DIP, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-BQ3287EAMT can be used for catalog matching and distributor lookup.
"Real Time Clock (RTC) IC Clock/Calendar 242B Parallel 24-DIP Module (0.61"", 15.49mm)"
Manufacturer: Texas Instruments
Win Source Part Number: 1154314-BQ3287EAMT
Packaging: Tube
Type: Clock/Calendar
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Features: Alarm, Daylight Savings, Leap Year, NVSRAM, Square Wave Output
Package: 24-DIP Module (0.61", 15.49mm)
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Size: 242B
Interface: Parallel
Date Format: YY-MM-DD-dd
Part Status: Obsolete(EOL)
Family Name: bq3287
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 24-DIP Module (18.42x18.72)
Alternative Parts (Cross-Reference): DS1685S-5+C01; DS1685S-5+T& R/C01; DS1685QN-5+T&R;
Introduction Date: November 01, 2006
Country of Origin: Taiwan
Estimated EOL Date: Obsolete
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Real Time Clock (RTC) IC Clock/Calendar 242B Parallel 24-DIP Module (0.61", 15.49mm)
IC RTC CLOCK/CALENDAR PAR 24DIP
IC RTC CLK/CALENDAR PAR 24-DIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 690-BQ3287EAMT | 296-6521-5-ND | 1154314-BQ3287EAMT | BQ3287EAMT | BQ3287EAMT | BQ3287EAMT |
| Product Name | DIP Clock and Timing IC | Real Time Clocks | Clock/Timing - Clock/Timing - Real Time Clocks - BQ3287EAMT | Real Time Clocks | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks | Clock/Timing - Real Time Clocks |
| Package Type | Tape and Reel | Through Hole; DIP; "24-DIP Module (0.61"", 15.49mm)" | DIP | DIP; 24-DIP Module (0.61\", 15.49mm) | DIP; Through Hole | |
| Operating Temperature | 0.0 C (32 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) | |
| Features / Standards | RoHS | Lead-Free | RoHS |