"Real Time Clock (RTC) IC Clock/Calendar 114B Parallel 24-SOIC (0.295"", 7.50mm Width)"
RTC IC with 114x8 NVSRAM 24-SOIC 0 to 70 Product overview: BQ3285S-SB2TR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-BQ3285S-SB2TR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 114005-BQ3285S-SB2TR
Packaging: Reel - TR
Type: Clock/Calendar
Features: Alarm, Daylight Savings, Leap Year, NVSRAM, Square Wave Output
Mounting: SMD (SMT)
Memory Size: 114B
Date Format: YY-MM-DD-dd
Voltage - Supply, Battery: 2.5 V to 4 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 24-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Real Time Clock, Non-Volatile, 0 Timer(s), CMOS, PDSO24
IC RTC CLK/CALENDAR PAR 24SOIC
IC RTC CLK/CALENDAR PAR 24-SOIC
Real Time Clock (RTC) IC Clock/Calendar 114B Parallel 24-SOIC (0.295", 7.50mm Width)
IC RTC CLK/CALENDAR PAR 24-SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | BQ3285S-SB2TR-ND | 690-BQ3285S-SB2TR | 114005-BQ3285S-SB2TR | BQ3285S-SB2TR | BQ3285S-SB2TR | BQ3285S-SB2TR | BQ3285S-SB2TR | BQ3285S-SB2TR |
| Product Name | Real Time Clocks | SOIC Clock and Timing IC | Clock/Timing - Clock/Timing - Real Time Clocks - BQ3285S-SB2TR | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks | Real Time Clocks | Real Time Clocks | Clock/Timing - Real Time Clocks | |
| Device Type | Real Time Clock | Real Time Clock | Real Time Clock | Clock/Calendar; Real Time Clock | Clock/Calendar; Real Time Clock | Real Time Clock | Real Time Clock | |
| Package Type | Surface Mount; SOIC; "24-SOIC (0.295"", 7.50mm Width)" | Tape and Reel | Surface Mount; 24-SOIC | SOP | Surface Mount; Surface Mount | Surface Mount; SOIC; Surface Mount | Surface Mount; SOIC; 24-SOIC (0.295\", 7.50mm Width) | |
| Supply Voltage | 4.5 to 5.5 volts | 2.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts |