Real Time Clock, Non-Volatile, 0 Timer(s), CMOS, PDSO24
"Real Time Clock (RTC) IC Clock/Calendar 242B Parallel 24-SSOP (0.154"", 3.90mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 113344-BQ3285LFSS-A1
Packaging: Reel - TR
Type: Clock/Calendar
Features: Alarm, Daylight Savings, Leap Year, NVSRAM, Square Wave Output
Mounting: SMD (SMT)
Memory Size: 242B
Date Format: YY-MM-DD-dd
Voltage - Supply, Battery: 2.4 V to 4 V
Current - Timekeeping (Max): 100μA @ 3V
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 70°C
Case / Package: 24-SSOP/QSOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient
Y2K Enhanced ACPI Compliant RTC IC w 240x8 NVSRAM, Alarm Wake-up 3.3V op 32kHz Dedicated Output 24-SSOP Product overview: BQ3285LFSS-A1TR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 32kHz, SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3V, 32kHz, SSOP, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-BQ3285LFSS-A1TR can be used for catalog matching and distributor lookup.
Real Time Clock (RTC) IC Clock/Calendar 242B Parallel 24-SSOP (0.154", 3.90mm Width)
IC RTC CLK/CALENDAR PAR 24-QSOP
IC RTC CLK/CALENDAR PAR 24SSOP
IC RTC CLK/CALENDAR PAR 24-QSOP
| Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | BQ3285LFSS-A1TR | BQ3285LFSS-A1TR-ND | 113344-BQ3285LFSS-A1TR | 690-BQ3285LFSS-A1TR | BQ3285LFSS-A1TR | BQ3285LFSS-A1TR | BQ3285LFSS-A1TR | BQ3285LFSS-A1TR |
| Product Name | Real Time Clocks | Clock/Timing - Clock/Timing - Real Time Clocks - BQ3285LFSS-A1TR | 3.3V 32kHz SSOP Clock and Timing IC | Real Time Clocks | Real Time Clocks | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks | Clock/Timing - Real Time Clocks | |
| Device Type | Real Time Clock | Real Time Clock | Real Time Clock | Real Time Clock | Clock/Calendar; Real Time Clock | Clock/Calendar; Real Time Clock | Real Time Clock | |
| Bus Interface | CMOS | Parallel; Parallel | ||||||
| Package Type | SOP; SSOP | Surface Mount; SSOP; "24-SSOP (0.154"", 3.90mm Width)" | Surface Mount; 24-SSOP/QSOP | Tape and Reel | Surface Mount; SSOP; 24-SSOP (0.154\", 3.90mm Width) | Surface Mount; SSOP; Surface Mount | Surface Mount; Surface Mount |