Texas Instruments High-Performance Analog 3.3V SSOP Clock and Timing IC BQ3285LFSS-A1

Description
RTC IC, 240x8 NVSRAM, 3.3V, Parallel, SSOP Product overview: BQ3285LFSS-A1 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3V, SSOP, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-BQ3285LFSS-A1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RTC IC, 240x8 NVSRAM, 3.3V, Parallel, SSOP Product overview: BQ3285LFSS-A1 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3V, SSOP, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-BQ3285LFSS-A1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3V SSOP Clock and Timing IC
690-BQ3285LFSS-A1
3.3V SSOP Clock and Timing IC 690-BQ3285LFSS-A1
RTC IC, 240x8 NVSRAM, 3.3V, Parallel, SSOP Product overview: BQ3285LFSS-A1 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3V, SSOP, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-BQ3285LFSS-A1 can be used for catalog matching and distributor lookup.

RTC IC, 240x8 NVSRAM, 3.3V, Parallel, SSOP Product overview: BQ3285LFSS-A1 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3V, SSOP, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-BQ3285LFSS-A1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Real Time Clocks - 296-6518-5-ND - DigiKey
Thief River Falls, MN, United States
Real Time Clocks
296-6518-5-ND
Real Time Clocks 296-6518-5-ND
"Real Time Clock (RTC) IC Clock/Calendar 242B Parallel 24-SSOP (0.154"", 3.90mm Width)"

"Real Time Clock (RTC) IC Clock/Calendar 242B Parallel 24-SSOP (0.154"", 3.90mm Width)"

Buy Now Datasheet
 - BQ3285LFSS-A1 - Rochester Electronics
Newburyport, MA, United States
Real Time Clock, Non-Volatile, 0 Timer(s), CMOS, PDSO24

Real Time Clock, Non-Volatile, 0 Timer(s), CMOS, PDSO24

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Real Time Clocks - BQ3285LFSS-A1 - 012000-BQ3285LFSS-A1 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Real Time Clocks - BQ3285LFSS-A1
012000-BQ3285LFSS-A1
Clock/Timing - Clock/Timing - Real Time Clocks - BQ3285LFSS-A1 012000-BQ3285LFSS-A1
Manufacturer: Texas Instruments Win Source Part Number: 012000-BQ3285LFSS-A1 Packaging: Reel - TR Type: Clock/Calendar Features: Alarm, Daylight Savings, Leap Year, NVSRAM, Square Wave Output Mounting: SMD (SMT) Memory Size: 242B Date Format: YY-MM-DD-dd Voltage - Supply, Battery: 2.4 V to 4 V Current - Timekeeping (Max): 100μA @ 3V Categories: Integrated Circuits Temperature Range - Operating: 0°C to 70°C Case / Package: 24-SSOP/QSOP Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 012000-BQ3285LFSS-A1
Packaging: Reel - TR
Type: Clock/Calendar
Features: Alarm, Daylight Savings, Leap Year, NVSRAM, Square Wave Output
Mounting: SMD (SMT)
Memory Size: 242B
Date Format: YY-MM-DD-dd
Voltage - Supply, Battery: 2.4 V to 4 V
Current - Timekeeping (Max): 100μA @ 3V
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 70°C
Case / Package: 24-SSOP/QSOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Real Time Clocks - BQ3285LFSS-A1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Real Time Clocks
BQ3285LFSS-A1
Real Time Clocks BQ3285LFSS-A1
Real Time Clock (RTC) IC Clock/Calendar 242B Parallel 24-SSOP (0.154", 3.90mm Width)

Real Time Clock (RTC) IC Clock/Calendar 242B Parallel 24-SSOP (0.154", 3.90mm Width)

Buy Now
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks - BQ3285LFSS-A1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks
BQ3285LFSS-A1
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks BQ3285LFSS-A1
IC RTC CLK/CALENDAR PAR 24SSOP

IC RTC CLK/CALENDAR PAR 24SSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Timers IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 690-BQ3285LFSS-A1 296-6518-5-ND BQ3285LFSS-A1 012000-BQ3285LFSS-A1 BQ3285LFSS-A1 BQ3285LFSS-A1
Product Name 3.3V SSOP Clock and Timing IC Real Time Clocks Clock/Timing - Clock/Timing - Real Time Clocks - BQ3285LFSS-A1 Real Time Clocks Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks
Package Type Rail/Tube Surface Mount; SSOP; "24-SSOP (0.154"", 3.90mm Width)" SOP; SSOP Surface Mount; 24-SSOP/QSOP Surface Mount; SSOP; 24-SSOP (0.154\", 3.90mm Width) Surface Mount; Surface Mount
Operating Temperature 0.0 C (32 F) 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F)
Features / Standards RoHS Lead-Free RoHS RoHS
Unlock Full Specs
to access all available technical data