"Real Time Clock (RTC) IC Clock/Calendar 242B Parallel 24-SSOP (0.154"", 3.90mm Width)"
ACPI Compliant RTC IC W 242x8 NVSRAM Alarm Wake-up Dedicated 32kHz Output 3V Op on L Version 24-SSOP 0 to 70 Product overview: BQ3285LDSSTRG4 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32kHz, 3V, SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 32kHz, 3V, SSOP, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-BQ3285LDSSTRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1154311-BQ3285LDSSTR
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
IC RTC CLK/CALENDAR PAR 24SSOP
IC RTC CLK/CALENDAR PAR 24-QSOP
Real Time Clock (RTC) IC Clock/Calendar 242B Parallel 24-SSOP (0.154", 3.90mm Width)
Real Time Clock Multiplexed 242byte 24-Pin SSOP T/R
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | BQ3285LDSSTRG4-ND | 690-BQ3285LDSSTRG4 | 1154311-BQ3285LDSSTRG4 | BQ3285LDSSTRG4 | BQ3285LDSSTRG4 | BQ3285LDSSTRG4 | 815-BQ3285LDSSTRG4 |
| Product Name | Real Time Clocks | 32kHz 3V SSOP Clock and Timing IC | Clock/Timing - Clock/Timing - Real Time Clocks - BQ3285LDSSTRG4 | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks | Clock/Timing - Real Time Clocks | Real Time Clocks | Real Time Clock Multiplexed 242byte 24-Pin SSOP T/R |
| Device Type | Real Time Clock | Real Time Clock | Clock/Calendar; Real Time Clock | Real Time Clock | Real Time Clock | Clock/Calendar; Real Time Clock | |
| Package Type | Surface Mount; SSOP; "24-SSOP (0.154"", 3.90mm Width)" | Tape and Reel | Surface Mount; Surface Mount | Surface Mount; SSOP; 24-SSOP (0.154\", 3.90mm Width) | 24-SSOP (0.154, 3.90mm Width) | ||
| Supply Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | ||||
| Operating Temperature | 0.0 to 70 C (32 to 158 F) | 0.0 C (32 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) |