The bq30z554-R1 is a fully integrated battery pack manager for 2-, 3-, and 4-series Li-Ion or Li-Polymer cells, providing ImpedanceTrack gas gauging, cell balancing, protection, and SHA-1 authentication. It is packaged in a 30-pin TSSOP and operates from -40°C to 85°C, with a junction-to-ambient thermal resistance of 73.1°C/W on a JEDEC high-K board. The device supports SBS v1.1 communication, low power modes consuming less than 180 μA in low power and 76 μA in sleep, and includes protections for cell overvoltage, overcurrent, temperature, and internal short.
2 series, 3 series, and 4 series Li-ion battery pack manager 30-TSSOP -40 to 85 Product overview: BQ30Z554DBTR-R1 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, TSSOP, Power Management IC, Battery Management ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 713-BQ30Z554DBTR-R1 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 713-BQ30Z554DBTR-R1 |
| Product Name | TSSOP Power Management IC |
| Package Type | Other; TSSOP |