The Texas Instruments bq3060 is a fully integrated battery manager for 2, 3, or 4 series cell Li-Ion or Li-Polymer battery packs, providing gas gauging, protection, and SHA-1 authentication. It is housed in a 24-pin TSSOP package measuring 7.8 mm × 6.4 mm, with a recommended operating temperature range of -40 to 85°C. The device supports SMBus 1.1 communication, features P-CH high-side protection FET drive, and operates in sleep mode with consumption below 69 μA. It includes dual ADCs for coulomb counting and voltage measurement, along with programmable protection for voltage, current, and temperature faults.
SBS 1.1-compliant gas gauge and protector 24-TSSOP -40 to 85 Product overview: BQ3060PW from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, TSSOP, Power Management IC, Battery Management ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 713-BQ3060PW can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 713-BQ3060PW |
| Product Name | TSSOP Power Management IC |
| Package Type | Other; TSSOP |