Texas Instruments Battery Management BQ3060PW-BE

Description
Battery Multi-Function Controller IC Lithium Ion/Polymer 24-TSSOP
Description
Battery Multi-Function Controller IC Lithium Ion/Polymer 24-TSSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The BQ3060PW-BE from Quarktwin Technology Ltd. is a compact battery management solution designed for 2, 3, or 4 series cell Li-Ion or Li-Polymer battery packs. It features a 24-pin TSSOP package with a footprint of 7.8 mm x 6.4 mm, making it suitable for space-constrained applications. The device integrates advanced gas gauging capabilities using Compensated End-of-Discharge Voltage (CEDV) technology, allowing for accurate monitoring of battery capacity, voltage, current, and temperature. This battery manager includes a range of programmable protection features, including overvoltage, undervoltage, overtemperature, and overcharge protection, as well as hardware protection against overcurrent and short circuits. It operates with a two-wire SMBus v1.1 interface, supporting high-speed communication up to 400 kHz. The BQ3060PW-BE is ideal for applications in netbooks, notebooks, medical equipment, and portable instruments, providing a reliable and efficient solution for battery management needs.

Datasheet Summary
Powered by GS/AI

The BQ3060PW-BE from Quarktwin Technology Ltd. is a compact battery management solution designed for 2, 3, or 4 series cell Li-Ion or Li-Polymer battery packs. It features a 24-pin TSSOP package with a footprint of 7.8 mm x 6.4 mm, making it suitable for space-constrained applications. The device integrates advanced gas gauging capabilities using Compensated End-of-Discharge Voltage (CEDV) technology, allowing for accurate monitoring of battery capacity, voltage, current, and temperature. This battery manager includes a range of programmable protection features, including overvoltage, undervoltage, overtemperature, and overcharge protection, as well as hardware protection against overcurrent and short circuits. It operates with a two-wire SMBus v1.1 interface, supporting high-speed communication up to 400 kHz. The BQ3060PW-BE is ideal for applications in netbooks, notebooks, medical equipment, and portable instruments, providing a reliable and efficient solution for battery management needs.

Suppliers

Company
Product
Description
Supplier Links
Battery Management - BQ3060PW-BE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ3060PW-BE
Battery Management BQ3060PW-BE
Battery Multi-Function Controller IC Lithium Ion/Polymer 24-TSSOP

Battery Multi-Function Controller IC Lithium Ion/Polymer 24-TSSOP

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number BQ3060PW-BE
Product Name Battery Management
Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TLVH431NQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage References - 2060270 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Thermal Management - AMC6821SDBQRG4 - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Supply Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details