Texas Instruments BQ3055 2-Series, 3-Series, and 4-Series Li-Ion Battery Pack Manager BQ3055DBTR

Description
2-Series, 3-Series, and 4-Series Li-Ion Battery Pack Manager 30-TSSOP -40 to 85
Request a Quote Datasheet
Description
2-Series, 3-Series, and 4-Series Li-Ion Battery Pack Manager 30-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ3055 2-Series, 3-Series, and 4-Series Li-Ion Battery Pack Manager - BQ3055DBTR - Texas Instruments
Dallas, TX, United States
BQ3055 2-Series, 3-Series, and 4-Series Li-Ion Battery Pack Manager
BQ3055DBTR
BQ3055 2-Series, 3-Series, and 4-Series Li-Ion Battery Pack Manager BQ3055DBTR
2-Series, 3-Series, and 4-Series Li-Ion Battery Pack Manager 30-TSSOP -40 to 85

2-Series, 3-Series, and 4-Series Li-Ion Battery Pack Manager 30-TSSOP -40 to 85

Buy Now Datasheet
PMIC - PMIC - Battery Management - BQ3055DBTR - 1154302-BQ3055DBTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ3055DBTR
1154302-BQ3055DBTR
PMIC - PMIC - Battery Management - BQ3055DBTR 1154302-BQ3055DBTR
Manufacturer: Texas Instruments Win Source Part Number: 1154302-BQ3055DBTR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 30-TFSOP (0.173", 4.40mm Width) Function: Multi-Function Controller Interface: SMBus Fault Protection: Over Current, Over Temperature, Over/Under Voltage, Short Circuit Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 2 ~ 4 Family Name: BQ3055 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 30-TSSOP Alternative Parts (Cross-Reference): BQ4050RSMR; BQ4050RSMT; Introduction Date: October 01, 2010 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1154302-BQ3055DBTR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 30-TFSOP (0.173", 4.40mm Width)
Function: Multi-Function Controller
Interface: SMBus
Fault Protection: Over Current, Over Temperature, Over/Under Voltage, Short Circuit
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 2 ~ 4
Family Name: BQ3055
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 30-TSSOP
Alternative Parts (Cross-Reference): BQ4050RSMR; BQ4050RSMT;
Introduction Date: October 01, 2010
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ3055DBTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ3055DBTR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ3055DBTR
IC BAT MFUNC LI-ION 2-4C 30TSSOP

IC BAT MFUNC LI-ION 2-4C 30TSSOP

Supplier's Site
Battery Management - BQ3055DBTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ3055DBTR
Battery Management BQ3055DBTR
Battery Multi-Function Controller IC Lithium Ion/Polymer 30-TSSOP

Battery Multi-Function Controller IC Lithium Ion/Polymer 30-TSSOP

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number BQ3055DBTR 1154302-BQ3055DBTR BQ3055DBTR BQ3055DBTR
Product Name BQ3055 2-Series, 3-Series, and 4-Series Li-Ion Battery Pack Manager PMIC - PMIC - Battery Management - BQ3055DBTR Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Battery Management
Type TSSOP SSOP SOP; 30-TFSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

TPS3307-18M Triple Processor Supervisors - 5962-9959101Q2A - Texas Instruments
Specs
Number of Supplies 3
Features Manual Reset
Output Options Active-low,Push-pull
View Details
3 suppliers
PWR MGMT BATTERY MGMT - 815-BQ25601DRTWT - Utmel Electronic Limited
Specs
Type 24-WFQFN Exposed Pad
Supply Voltage 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - Linear - 5962R9951703VXA - Quarktwin Technology Ltd.
Specs
Number of Supplies 1
Type TO-205AD, TO-39-3 Metal Can
IQ 500000 µA
View Details
Hard To Find - 7705AI - 1133674-7705AI - Win Source Electronics
Specs
Output Options Inverting
View Details